PumpWorks Inc. (The) Manostat Vera Standard Pump System w/ Remote Control

Description
Precision digital speed control Reversible for purging of transfer lines Reversible motor has soft start and back EFM for 3% speed control Removable 6' line cord -US standard plug meets UL 508, IEC 1010 and cUL Removable 6' line cord 230VAC model has IEC 320/CEE 22 socket plug DB9 male connector, wire only the pins needed for remote control
Description
Precision digital speed control Reversible for purging of transfer lines Reversible motor has soft start and back EFM for 3% speed control Removable 6' line cord -US standard plug meets UL 508, IEC 1010 and cUL Removable 6' line cord 230VAC model has IEC 320/CEE 22 socket plug DB9 male connector, wire only the pins needed for remote control

Suppliers

Company
Product
Description
Supplier Links
Precision digital speed control Reversible for purging of transfer lines Reversible motor has soft start and back EFM for 3% speed control Removable 6' line cord -US standard plug meets UL 508, IEC 1010 and cUL Removable 6' line cord 230VAC model has IEC 320/CEE 22 socket plug DB9 male connector, wire only the pins needed for remote control
  • Precision digital speed control
  • Reversible for purging of transfer lines
  • Reversible motor has soft start and back EFM for 3% speed control
  • Removable 6' line cord -US standard plug meets UL 508, IEC 1010 and cUL
  • Removable 6' line cord 230VAC model has IEC 320/CEE 22 socket plug
  • DB9 male connector, wire only the pins needed for remote control
Supplier's Site

Technical Specifications

  PumpWorks Inc. (The)
Product Category Liquid Handling Pumps
Product Number Manostat Vera Standard Pump System w/ Remote Control
Pump Type Peristaltic Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 6 x 3 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 50.000 to 250.000 GPM (189.39 to 946.97 L/min)
HP 10.00 to 30.00 HP
View Details
ELIKA® Helical Gear Pumps - ELI2A Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 4496.2 psi (3161 m of Water)
Liquid Flow 2.772 to 13.886 GPM (10.50 to 52.60 L/min)
View Details
Fully Enclosed Chopper Pump - Storm™ - Vaughan Company
Specs
Pump Type Centrifugal Pump; Dewatering Pump
Power Source AC; Gasoline or Diesel Engine
Pump Housing Material Stainless Steel; Galvannealed Steel
View Details