PumpWorks Inc. (The) Datasheets for Peristaltic Pumps

Peristaltic pumps use rotating rollers pressed against special flexible tubing to create a pressurized flow.
Peristaltic Pumps: Learn more

Product Name Notes
Each pump system is complete with pumphead, drive, full set of cassettes, power cord and operators manual. Three Modes of Operation: Flow, Timed Flow, Programmable Cycle Dispensing Tachometer out: 0-20...
Each pump system is complete with pumphead, drive, full set of cassettes, power cord and operators manual. Tachometer Output: 0-20mA, 4-20mA, 0-10VDC, or TTL pulse Three Modes of Operation: Flow,...
Welch Peristaltic pumps simplify your critical solution transfer. Avoid fluid cross-contamination while benefitting from precision delivery, handling material compatibility, and quick solution change-overs. Starter Kit 3200K-01 include with every pump.
Precision digital speed control Reversible for purging of transfer line Reversible motor has soft start and back EMF for 3% speed control Removable 6' line cord - US standard plug...
Precision digital speed control Reversible for purging of transfer lines Reversible motor has soft start and back EFM for 3% speed control Removable 6' line cord -US standard plug meets...
Stainless Steel Rotor Rulon Rollers Polysufone Ends