PumpWorks Inc. (The) Datasheets for Vacuum Pumps and Vacuum Generators

Vacuum pumps and vacuum generators provide sub-atmospheric pressure for a variety of industrial and scientific applications where a vacuum is required.
Vacuum Pumps and Vacuum Generators: Learn more

Product Name Notes
60 Torr, 4.9 CFM; Suited for Vacuum drying, Dessicating, Aspiration, Degassing, Chamber Roughing, Filtration
Advanced design PTFE Dry Vacuum Pump 9 Torr 115 Volts 60 HZ
One touch function keys stop bumping/foaming, go quickly to maximum vacuum, or vent to atmosphere. Five user stored programs.
The self-cleaning dry vacuum system gives you oil-free vacuum with all the necessary features to ensure long, trouble free operation. The heart of the system is a two stage flexible...
This lightweight, compact, high performance pump is ideally suited for general vacuum work, laboratory applications and OEM instrumentation. A combination of innovative design features, precision manufacturing, careful assembly procedures and...
WOB-L Pressure/Vacuum Dry Pump, 115V, 60Hz, 1 Ph
Advanced design dry vacuum pumps Built- in vacuum adjustment for turn- table vacuum optimization 2 Torr (2.7mbar) models strip DMF fast at 35c 9 Torr (12mbar) models strip most common...
Advanced design dry vacuum pumps Built-in vacuum adjustment for tune-able vacuum optimization 2 Torr (2.7 mbar) models strip DMF fast at 35c 9 Torr (12mbar) models strip most common solvents...
Compact, Economical Oil-Free Pumps Vacuum Drying Desiccating Aspriation Degassing Chamber Roughing Filtration
Complete vacuum system for evaporation Continuously adjustable vacuum regulator or controller Inlet and Outlet liquid traps Anti-bumping/ foaming feature Automatic Self-Cleaning purge at shutdown
Economical pumps with advanced chemical resistance Ideal for many organic filtration / degassing application High performance wet components will not corrode Convenient for lab or field use Includes Vacuum regulator...
Effective for use in automated system Oil-free for low maintenance In-line hydrophobic filter protects the pump Compact, lightweight, portable
Fast drying for vacuum oven samples Oil-Free no oil changes, no oil mess Rugged corrosion-resistant PTFE construction Compact, lightweight, portable
Freeze Drying Concentrating Vacuum Manifold/ Schlenk Line Degassing Vacuum Distillations Vacuum Drying Refrigeration
General Vacuum Work Laboratory Applications OEM Instrumentation Replacement Pumps for Instruments and Equipment
High Contamination tolerance Best ultimate vacuum, ,0.001 Torr Low RPM for lower friction and wear Fewer moving parts increase pump durabilty
High contamination tolerance Vital parts corrosion resistant Reduced frictional wear Nitrogen purge standard Easy attachment of accessories
High pumping capacity 34 L/ min @60Hz Bleach resistant Automatic flow stop when 1.2L reciever full Lightweight, portable
Lightweight, Compact, High Performance Pumps General Vacuum Work Laboratory Applications OEM Instrumentation Replacement Pumps for Instruments and Equipment
Lightweight, Compact, High Preformance Pump General Vacuum Work Laboratory Applications OME Instrumentation Replacement Pumps for Instruments and Equipment
Lightweight, Compact, High Preformance Pumps General Vacuum Work Laboratory Applications OME Instrumentation Replacement Pumps for Instruments and Equipment
One Stage Vacuum Pump Long Service Life Due To Low Pump RPM In Demanding Applications Such As: Freeze Drying Concentrating; Vacuum Manifold/ Schlenk Line Degassing Vacuum Distillations; Vacuum Drying
One Stage Vacuum Pump Long Service Life Due To Low Pump RPM In Demanding Applications Such As: Freeze Drying Concentrating Vacuum Manifold/ Schlenk Line Degassing Vacuum Distillations Vacuum Drying W/Bell...
Powerful vacuum pumps for rotary evaporators Adjustable vacuum to control evaporation rate 2 Torr (2.7 mbar) models strip DMF fast at 35c 9 Torr (12mbar) models strip most common solvents...
Powerful vacuum pumps for rotary evaporators Adjustable vacuum to control evaporation rate 2 Torr (2.7mbar) models strip DMF fast at 35c 9 Torr (12mbar) models strip most common solvents Replaces...
Pumping capacity to 11 L/min. @ 60Hz. Pressure transfer capability to 33 PSIG (3.3 x 10 Pascal) Automatic flow stop when 1.2L receiver full Lightweight, portable
Saves valuable lab space Fast, high quality results Reliable PTFE dry pump
Vacuum Drying Desiccating Aspiration Degassing Chamber Roughing Filtration
Vacuum Drying Desiccating Aspriation Degassing Chamber Roughing Filtration