MOUVEX-Blackmer Datasheets for Liquid Handling Pumps
Industrial liquid handling pumps are classified in many different ways, and are distinguished by the media pumped and the fluid motive mechanism (dynamic or displacement).
Liquid Handling Pumps: Learn more
| Product Name | Notes |
|---|---|
| "P" Series vane pumps cover a large range of applications, from fluid to very viscous products, whether they are non-lubricating, abrasive or corrosive. 5 pump sizes (up to 110m³/h and... | |
| Designed without mechanical seal, packing or magnets, the C series eliminates leakage and reduces maintenance time. The stainless steel version is designed to be flushed and cleaned in place without... | |
| Designed without mechanical seals, packing or magnetic drive, the S-Series pumps eliminate leakage. The transmission mechanism is protected by a tasteless, high-resistance elastomer sleeve meeting FDA requirements. The S-series pumps... | |
| Leak free pumping without the need for magnetic couplings or mechanical seals. Consistent performance, minimally affected by fluctuations in pressure and viscosity. Self-adjusting for mechanical wear. Excellent self-priming and line-stripping... | |
| The Blackmer Abaque Series pump can handle your toughest pumping needs - from abrasive and aggressive fluids to sheer sensitive and viscous materials. Seal free design eliminates leaks and contamination. | |
| The CC8 pump range has been a major player in the European market for many years. ATEX certified pump with a temperature probe. Integrated by-pass avoiding any over pressure. The... | |
| The design of the A-Series pumps, utilizes an eccentric disc according to the Mouvex principle, this enables self-priming, even when dry, and pipe clearing. The A-Series pumps maintain their initial... | |
| The new BLK T lobe pump takes over from the tireless CCL 50i. Its exclusive innovations will make it your best ally to satisfy the ever-increasing transport requirements. Monitor your... | |
| Your solutions for air sensitive and shear sensitive products (up to 36m³/h) maximum pressure 9 bars. Seals-free design. CIP & SIP abilities. Constant volumetric efficiency. Low shear rate. High vacuum... |