MOUVEX-Blackmer Datasheets for Chemical Pumps
Chemical pumps are designed for applications requiring greater reliability and durability than conventional pumps.
Chemical Pumps: Learn more
| Product Name | Notes |
|---|---|
| Designed without mechanical seal, packing or magnets, the C series eliminates leakage and reduces maintenance time. The stainless steel version is designed to be flushed and cleaned in place without... | |
| The Blackmer Abaque Series pump can handle your toughest pumping needs - from abrasive and aggressive fluids to sheer sensitive and viscous materials. Seal free design eliminates leaks and contamination. | |
| The design of the A-Series pumps, utilizes an eccentric disc according to the Mouvex principle, this enables self-priming, even when dry, and pipe clearing. The A-Series pumps maintain their initial... | |
| Your solutions for air sensitive and shear sensitive products (up to 36m³/h) maximum pressure 9 bars. Seals-free design. CIP & SIP abilities. Constant volumetric efficiency. Low shear rate. High vacuum... |