MOUVEX-Blackmer Datasheets for Metering Pumps
Metering pumps are positive displacement pumps designed to dispense precise amounts of fluids and measured flow control.
Metering Pumps: Learn more
| Product Name | Notes |
|---|---|
| Designed without mechanical seal, packing or magnets, the C series eliminates leakage and reduces maintenance time. The stainless steel version is designed to be flushed and cleaned in place without... | |
| Designed without mechanical seals, packing or magnetic drive, the S-Series pumps eliminate leakage. The transmission mechanism is protected by a tasteless, high-resistance elastomer sleeve meeting FDA requirements. The S-series pumps... | |
| Leak free pumping without the need for magnetic couplings or mechanical seals. Consistent performance, minimally affected by fluctuations in pressure and viscosity. Self-adjusting for mechanical wear. Excellent self-priming and line-stripping... | |
| The design of the A-Series pumps, utilizes an eccentric disc according to the Mouvex principle, this enables self-priming, even when dry, and pipe clearing. The A-Series pumps maintain their initial... |