MOUVEX-Blackmer Eccentric Disc Pump S Series

Description
Designed without mechanical seals, packing or magnetic drive, the S-Series pumps eliminate leakage. The transmission mechanism is protected by a tasteless, high-resistance elastomer sleeve meeting FDA requirements. The S-series pumps are designed for cleaning in place (CIP and SIP). The S-series pumps can also be cleaned by hand thanks to their quick and easy opening. 3A and ATEX certified pump. Due to its small size and low weight, the S-series pumps are ideal for "baseframe" mountings.
Datasheet
Description
Designed without mechanical seals, packing or magnetic drive, the S-Series pumps eliminate leakage. The transmission mechanism is protected by a tasteless, high-resistance elastomer sleeve meeting FDA requirements. The S-series pumps are designed for cleaning in place (CIP and SIP). The S-series pumps can also be cleaned by hand thanks to their quick and easy opening. 3A and ATEX certified pump. Due to its small size and low weight, the S-series pumps are ideal for "baseframe" mountings.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eccentric Disc Pump - S Series - MOUVEX-Blackmer
Auxerre, Yonne, France
Eccentric Disc Pump
S Series
Eccentric Disc Pump S Series
Designed without mechanical seals, packing or magnetic drive, the S-Series pumps eliminate leakage. The transmission mechanism is protected by a tasteless, high-resistance elastomer sleeve meeting FDA requirements. The S-series pumps are designed for cleaning in place (CIP and SIP). The S-series pumps can also be cleaned by hand thanks to their quick and easy opening. 3A and ATEX certified pump. Due to its small size and low weight, the S-series pumps are ideal for "baseframe" mountings.

Designed without mechanical seals, packing or magnetic drive, the S-Series pumps eliminate leakage. The transmission mechanism is protected by a tasteless, high-resistance elastomer sleeve meeting FDA requirements. The S-series pumps are designed for cleaning in place (CIP and SIP). The S-series pumps can also be cleaned by hand thanks to their quick and easy opening. 3A and ATEX certified pump. Due to its small size and low weight, the S-series pumps are ideal for "baseframe" mountings.

Supplier's Site Datasheet

Technical Specifications

  MOUVEX-Blackmer
Product Category Liquid Handling Pumps
Product Number S Series
Product Name Eccentric Disc Pump
Pump Type Metering Pump; Positive Displacement Pump; Utility Pump; Eccentric Disc Pump
Discharge Pressure 145.0 psi (102 m of Water)
Liquid Flow 12.000 GPM (45.45 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
86B3-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 6.000 inch (152 mm)
Power Source NoSourceIncluded; Basic
View Details
High Lift Reversible Drum Vac™ -  - EXAIR
Specs
Pump Type Drum Pump; Wastewater Treatment Pump
Liquid Flow 30.000 GPM (113.64 L/min)
Power Source Air or Pneumatic
View Details
Compact Electric Pump EHW 1650 RC Code EHW 1650 RC - 5201100551001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details