MOUVEX-Blackmer Vane Pump P Series

Description
"P" Series vane pumps cover a large range of applications, from fluid to very viscous products, whether they are non-lubricating, abrasive or corrosive. 5 pump sizes (up to 110m³/h and 12 bar max.) and 3 construction types (cast iron, steel and stainless steel) allow you to select a pump adapted exactly to your specific needs. Due to their excellent volumetric characteristics, the P series vane pumps guarantee reduced energy consumption. Thanks to automatic adjustment, the performance characteristics remain constant throughout time. "P" Series vane pumps can be dismantled in situ without disconnecting the suction and discharge lines. Pump reassembly requires no special positioning. Replacement parts are extremely competitive.
Datasheet
Description
"P" Series vane pumps cover a large range of applications, from fluid to very viscous products, whether they are non-lubricating, abrasive or corrosive. 5 pump sizes (up to 110m³/h and 12 bar max.) and 3 construction types (cast iron, steel and stainless steel) allow you to select a pump adapted exactly to your specific needs. Due to their excellent volumetric characteristics, the P series vane pumps guarantee reduced energy consumption. Thanks to automatic adjustment, the performance characteristics remain constant throughout time. "P" Series vane pumps can be dismantled in situ without disconnecting the suction and discharge lines. Pump reassembly requires no special positioning. Replacement parts are extremely competitive.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vane Pump - P Series - MOUVEX-Blackmer
Auxerre, Yonne, France
Vane Pump
P Series
Vane Pump P Series
"P" Series vane pumps cover a large range of applications, from fluid to very viscous products, whether they are non-lubricating, abrasive or corrosive. 5 pump sizes (up to 110m³/h and 12 bar max.) and 3 construction types (cast iron, steel and stainless steel) allow you to select a pump adapted exactly to your specific needs. Due to their excellent volumetric characteristics, the P series vane pumps guarantee reduced energy consumption. Thanks to automatic adjustment, the performance characteristics remain constant throughout time. "P" Series vane pumps can be dismantled in situ without disconnecting the suction and discharge lines. Pump reassembly requires no special positioning. Replacement parts are extremely competitive.

"P" Series vane pumps cover a large range of applications, from fluid to very viscous products, whether they are non-lubricating, abrasive or corrosive. 5 pump sizes (up to 110m³/h and 12 bar max.) and 3 construction types (cast iron, steel and stainless steel) allow you to select a pump adapted exactly to your specific needs. Due to their excellent volumetric characteristics, the P series vane pumps guarantee reduced energy consumption. Thanks to automatic adjustment, the performance characteristics remain constant throughout time. "P" Series vane pumps can be dismantled in situ without disconnecting the suction and discharge lines. Pump reassembly requires no special positioning. Replacement parts are extremely competitive.

Supplier's Site Datasheet

Technical Specifications

  MOUVEX-Blackmer
Product Category Liquid Handling Pumps
Product Number P Series
Product Name Vane Pump
Pump Type Positive Displacement Pump; Utility Pump; Vane Pump
Discharge Pressure 174.0 psi (122 m of Water)
Liquid Flow 440.287 GPM (1667.75 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
GMC1 1/2GJ3-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 1.500 inch (38.1 mm)
Media Temperature -60 to 300 F (-51 to 149 C)
View Details
Hand Pump PA H 2 Code PA 18 H 2 - 5201100142035 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details