MOUVEX-Blackmer Eccentric Disc Pump C Series

Description
Designed without mechanical seal, packing or magnets, the C series eliminates leakage and reduces maintenance time. The stainless steel version is designed to be flushed and cleaned in place without disassembling. The stainless steel models are ideal for sanitary applications, carry 3A approval certification and are designed per EHEDG recommendations. The range of C pumps are in conformity with ATEX certification.
Datasheet
Description
Designed without mechanical seal, packing or magnets, the C series eliminates leakage and reduces maintenance time. The stainless steel version is designed to be flushed and cleaned in place without disassembling. The stainless steel models are ideal for sanitary applications, carry 3A approval certification and are designed per EHEDG recommendations. The range of C pumps are in conformity with ATEX certification.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eccentric Disc Pump - C Series - MOUVEX-Blackmer
Auxerre, Yonne, France
Eccentric Disc Pump
C Series
Eccentric Disc Pump C Series
Designed without mechanical seal, packing or magnets, the C series eliminates leakage and reduces maintenance time. The stainless steel version is designed to be flushed and cleaned in place without disassembling. The stainless steel models are ideal for sanitary applications, carry 3A approval certification and are designed per EHEDG recommendations. The range of C pumps are in conformity with ATEX certification.

Designed without mechanical seal, packing or magnets, the C series eliminates leakage and reduces maintenance time. The stainless steel version is designed to be flushed and cleaned in place without disassembling. The stainless steel models are ideal for sanitary applications, carry 3A approval certification and are designed per EHEDG recommendations. The range of C pumps are in conformity with ATEX certification.

Supplier's Site Datasheet

Technical Specifications

  MOUVEX-Blackmer
Product Category Liquid Handling Pumps
Product Number C Series
Product Name Eccentric Disc Pump
Pump Type Metering Pump; Positive Displacement Pump; Utility Pump; Eccentric Disc Pump
Discharge Pressure 130.5 psi (91.77 m of Water)
Liquid Flow 79.252 GPM (300.20 L/min)
Power Source NoSourceIncluded
Unlock Full Specs
to access all available technical data

Similar Products

Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
GMC1 1/2GF3-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 1.500 inch (38.1 mm)
Media Temperature -60 to 300 F (-51 to 149 C)
View Details
Hand Pump PA H 2 Code PA 04 H 2 - 5201100142033 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details