Griswold Pump Company Datasheets for Liquid Handling Pumps
Industrial liquid handling pumps are classified in many different ways, and are distinguished by the media pumped and the fluid motive mechanism (dynamic or displacement).
Liquid Handling Pumps: Learn more
| Product Name | Notes |
|---|---|
| Griswold 4", 6" and 8" Submersible Turbine Pumps are designed for a wide variety of applications . . . farm, home, fountains, irrigation, industry, municipal and commercial use. | |
| GRISWOLD self-priming centrifugal pumps are designed for a variety of applications. For example, they can be used for draining barges and tank cars . . . dewatering mines or underground... | |
| Griswold Vertical Turbine Pumps are available with two types of pump drives . . . vertical hollowshaft electric motor drive or right angle gear drive. Our turbine pumps offer you... | |
| Griswold's 811CC Close Coupled centrifugal pumps match the features, flexibility and performance of our standard 811 ANSIs, but in a compact, space-saving design. With a smaller electrical motor replacing the... | |
| Griswold's E,F&G centrifugal pumps are designed for versatility! With capacities up to 3000 GPM, heads to 310 ft., a broad range of sizes and configuration options and extensive performance features,... | |
| Griswold's line of 811 ANSI Pumps is engineered for flexibility and durability. The 811 is available in a wide range of sizes, capacities and materials to fit virtually any process... | |
| Standard ANSI pumps (with expanding style volute casing) are not designed for low flow, high head applications. Throttling or recirculating flow to attain low flow conditions causes excessive radial load... |