Griswold Pump Company End Suction Centrifugal Pump Series Model R3EM

Description
Griswold's E,F&G centrifugal pumps are designed for versatility! With capacities up to 3000 GPM, heads to 310 ft., a broad range of sizes and configuration options and extensive performance features, the E,F&G Series proves ideal for most water pumping applications. E,F&Gs are equipped with your choice of either close-coupled NEMA electric motors or frame mounted with coupling to electric motors, engines, steam turbines or even belt-driven options. The E,F&G's 360º mounting capabilities greatly extend installation options. Close-coupled configurations can be mounted vertically when space is at a premium. The E,F&G's back pull-out design permits removal of the pump assembly for easy maintenance without disturbing pipe connections. All E,F&G models are flanged in accordance with ANSI B 16.1 for 125 PSI applications. In addition to the wide variety of options and upgrades available to configure the Series for your specific application, all E,F&G pumps are engineered for performance, long life and easy maintenance.
Description
Griswold's E,F&G centrifugal pumps are designed for versatility! With capacities up to 3000 GPM, heads to 310 ft., a broad range of sizes and configuration options and extensive performance features, the E,F&G Series proves ideal for most water pumping applications. E,F&Gs are equipped with your choice of either close-coupled NEMA electric motors or frame mounted with coupling to electric motors, engines, steam turbines or even belt-driven options. The E,F&G's 360º mounting capabilities greatly extend installation options. Close-coupled configurations can be mounted vertically when space is at a premium. The E,F&G's back pull-out design permits removal of the pump assembly for easy maintenance without disturbing pipe connections. All E,F&G models are flanged in accordance with ANSI B 16.1 for 125 PSI applications. In addition to the wide variety of options and upgrades available to configure the Series for your specific application, all E,F&G pumps are engineered for performance, long life and easy maintenance.

Suppliers

Company
Product
Description
Supplier Links
End Suction Centrifugal Pump Series - Model R3EM - Griswold Pump Company
Grand Terrace, CA, USA
End Suction Centrifugal Pump Series
Model R3EM
End Suction Centrifugal Pump Series Model R3EM
Griswold's E,F&G centrifugal pumps are designed for versatility! With capacities up to 3000 GPM, heads to 310 ft., a broad range of sizes and configuration options and extensive performance features, the E,F&G Series proves ideal for most water pumping applications. E,F&Gs are equipped with your choice of either close-coupled NEMA electric motors or frame mounted with coupling to electric motors, engines, steam turbines or even belt-driven options. The E,F&G's 360º mounting capabilities greatly extend installation options. Close-coupled configurations can be mounted vertically when space is at a premium. The E,F&G's back pull-out design permits removal of the pump assembly for easy maintenance without disturbing pipe connections. All E,F&G models are flanged in accordance with ANSI B 16.1 for 125 PSI applications. In addition to the wide variety of options and upgrades available to configure the Series for your specific application, all E,F&G pumps are engineered for performance, long life and easy maintenance.

Griswold's E,F&G centrifugal pumps are designed for versatility! With capacities up to 3000 GPM, heads to 310 ft., a broad range of sizes and configuration options and extensive performance features, the E,F&G Series proves ideal for most water pumping applications. E,F&Gs are equipped with your choice of either close-coupled NEMA electric motors or frame mounted with coupling to electric motors, engines, steam turbines or even belt-driven options. The E,F&G's 360º mounting capabilities greatly extend installation options. Close-coupled configurations can be mounted vertically when space is at a premium. The E,F&G's back pull-out design permits removal of the pump assembly for easy maintenance without disturbing pipe connections. All E,F&G models are flanged in accordance with ANSI B 16.1 for 125 PSI applications. In addition to the wide variety of options and upgrades available to configure the Series for your specific application, all E,F&G pumps are engineered for performance, long life and easy maintenance.

Supplier's Site

Technical Specifications

  Griswold Pump Company
Product Category Liquid Handling Pumps
Product Number Model R3EM
Product Name End Suction Centrifugal Pump Series
Pump Type Centrifugal Pump; Fountain Pump
Discharge Pressure 150.0 psi (105 m of Water)
Liquid Flow 300.000 GPM (1136.36 L/min)
Discharge Size 3.000 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series 5000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 3000.000 GPM (11363.64 L/min)
HP 1.50 to 200.00 HP
View Details
Water Pumps - 2145199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Source 230 v
Pump Housing Material Stainless Steel; Stainless steel
Media Water Pump
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 2 x 1 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 1.000 to 15.000 GPM (3.79 to 56.82 L/min)
HP 2.00 to 3.00 HP
View Details
Hand Pump PA H 2 Code PA 38 H 2 - 5201100142037 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details