Griswold Pump Company 811 ANSI Series 811 XL

Description
Griswold's line of 811 ANSI Pumps is engineered for flexibility and durability. The 811 is available in a wide range of sizes, capacities and materials to fit virtually any process fluid application. With over 30 selections and multiple design options, we've got your application covered-for abrasive and corrosive substances, and capacities ranging from 4 through 4000 gallons per minute. Challenge your existing equipment quality, delivery and costs with Griswold's ready-to-ship inventory of 811 pumps and parts. Our 811 pump line and wearing parts interchange quickly and seamlessly with a variety of ANSI pump models and brands - without piping, baseplate or coupling changes... All at a significant cost savings! Factor in our No Premium 36-hr Shipping on pumps and Same-Day Shipping on parts, and you'll save money, simplify ordering, reduce inventory and expedite line.
Description
Griswold's line of 811 ANSI Pumps is engineered for flexibility and durability. The 811 is available in a wide range of sizes, capacities and materials to fit virtually any process fluid application. With over 30 selections and multiple design options, we've got your application covered-for abrasive and corrosive substances, and capacities ranging from 4 through 4000 gallons per minute. Challenge your existing equipment quality, delivery and costs with Griswold's ready-to-ship inventory of 811 pumps and parts. Our 811 pump line and wearing parts interchange quickly and seamlessly with a variety of ANSI pump models and brands - without piping, baseplate or coupling changes... All at a significant cost savings! Factor in our No Premium 36-hr Shipping on pumps and Same-Day Shipping on parts, and you'll save money, simplify ordering, reduce inventory and expedite line.

Suppliers

Company
Product
Description
Supplier Links
811 ANSI Series - 811 XL - Griswold Pump Company
Grand Terrace, CA, USA
811 ANSI Series
811 XL
811 ANSI Series 811 XL
Griswold's line of 811 ANSI Pumps is engineered for flexibility and durability. The 811 is available in a wide range of sizes, capacities and materials to fit virtually any process fluid application. With over 30 selections and multiple design options, we've got your application covered-for abrasive and corrosive substances, and capacities ranging from 4 through 4000 gallons per minute. Challenge your existing equipment quality, delivery and costs with Griswold's ready-to-ship inventory of 811 pumps and parts. Our 811 pump line and wearing parts interchange quickly and seamlessly with a variety of ANSI pump models and brands - without piping, baseplate or coupling changes... All at a significant cost savings! Factor in our No Premium 36-hr Shipping on pumps and Same-Day Shipping on parts, and you'll save money, simplify ordering, reduce inventory and expedite line.

Griswold's line of 811 ANSI Pumps is engineered for flexibility and durability. The 811 is available in a wide range of sizes, capacities and materials to fit virtually any process fluid application. With over 30 selections and multiple design options, we've got your application covered-for abrasive and corrosive substances, and capacities ranging from 4 through 4000 gallons per minute. Challenge your existing equipment quality, delivery and costs with Griswold's ready-to-ship inventory of 811 pumps and parts. Our 811 pump line and wearing parts interchange quickly and seamlessly with a variety of ANSI pump models and brands - without piping, baseplate or coupling changes... All at a significant cost savings! Factor in our No Premium 36-hr Shipping on pumps and Same-Day Shipping on parts, and you'll save money, simplify ordering, reduce inventory and expedite line.

Supplier's Site

Technical Specifications

  Griswold Pump Company
Product Category Liquid Handling Pumps
Product Number 811 XL
Product Name 811 ANSI Series
Pump Type Centrifugal Pump
Liquid Flow 3600.000 GPM (13636.36 L/min)
Media Temperature 350 F (177 C)
Power Source NoSourceIncluded
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series 1000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Positive Displacement Pumps - 326881 - RS Components, Ltd.
Specs
Pump Type Positive Displacement Pump
Discharge Pressure 39.2 psi (27.53 m of Water)
Liquid Flow 4.488 GPM (17.00 L/min)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 2 x 1 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 1.000 to 15.000 GPM (3.79 to 56.82 L/min)
HP 2.00 to 3.00 HP
View Details
Compact Air Pump AHS 1400 FS Code AHS 1400 FS - 5201100602001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details