Griswold Pump Company 811 ANSI Series 811 L

Description
Griswold's line of 811 ANSI Pumps is engineered for flexibility and durability. The 811 is available in a wide range of sizes, capacities and materials to fit virtually any process fluid application. With over 30 selections and multiple design options, we've got your application covered-for abrasive and corrosive substances, and capacities ranging from 4 through 4000 gallons per minute. Challenge your existing equipment quality, delivery and costs with Griswold's ready-to-ship inventory of 811 pumps and parts. Our 811 pump line and wearing parts interchange quickly and seamlessly with a variety of ANSI pump models and brands - without piping, baseplate or coupling changes... All at a significant cost savings! Factor in our No Premium 36-hr Shipping on pumps and Same-Day Shipping on parts, and you'll save money, simplify ordering, reduce inventory and expedite line.
Description
Griswold's line of 811 ANSI Pumps is engineered for flexibility and durability. The 811 is available in a wide range of sizes, capacities and materials to fit virtually any process fluid application. With over 30 selections and multiple design options, we've got your application covered-for abrasive and corrosive substances, and capacities ranging from 4 through 4000 gallons per minute. Challenge your existing equipment quality, delivery and costs with Griswold's ready-to-ship inventory of 811 pumps and parts. Our 811 pump line and wearing parts interchange quickly and seamlessly with a variety of ANSI pump models and brands - without piping, baseplate or coupling changes... All at a significant cost savings! Factor in our No Premium 36-hr Shipping on pumps and Same-Day Shipping on parts, and you'll save money, simplify ordering, reduce inventory and expedite line.

Suppliers

Company
Product
Description
Supplier Links
811 ANSI Series - 811 L - Griswold Pump Company
Grand Terrace, CA, USA
811 ANSI Series
811 L
811 ANSI Series 811 L
Griswold's line of 811 ANSI Pumps is engineered for flexibility and durability. The 811 is available in a wide range of sizes, capacities and materials to fit virtually any process fluid application. With over 30 selections and multiple design options, we've got your application covered-for abrasive and corrosive substances, and capacities ranging from 4 through 4000 gallons per minute. Challenge your existing equipment quality, delivery and costs with Griswold's ready-to-ship inventory of 811 pumps and parts. Our 811 pump line and wearing parts interchange quickly and seamlessly with a variety of ANSI pump models and brands - without piping, baseplate or coupling changes... All at a significant cost savings! Factor in our No Premium 36-hr Shipping on pumps and Same-Day Shipping on parts, and you'll save money, simplify ordering, reduce inventory and expedite line.

Griswold's line of 811 ANSI Pumps is engineered for flexibility and durability. The 811 is available in a wide range of sizes, capacities and materials to fit virtually any process fluid application. With over 30 selections and multiple design options, we've got your application covered-for abrasive and corrosive substances, and capacities ranging from 4 through 4000 gallons per minute. Challenge your existing equipment quality, delivery and costs with Griswold's ready-to-ship inventory of 811 pumps and parts. Our 811 pump line and wearing parts interchange quickly and seamlessly with a variety of ANSI pump models and brands - without piping, baseplate or coupling changes... All at a significant cost savings! Factor in our No Premium 36-hr Shipping on pumps and Same-Day Shipping on parts, and you'll save money, simplify ordering, reduce inventory and expedite line.

Supplier's Site

Technical Specifications

  Griswold Pump Company
Product Category Liquid Handling Pumps
Product Number 811 L
Product Name 811 ANSI Series
Pump Type Centrifugal Pump
Liquid Flow 1600.000 GPM (6060.61 L/min)
Media Temperature 350 F (177 C)
Power Source NoSourceIncluded
Unlock Full Specs
to access all available technical data

Similar Products

Underground Pump Station - Custom Series - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 6000.000 GPM (22727.27 L/min)
HP 1.50 to 300.00 HP
View Details
Water Pumps - 1253593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Discharge Pressure 0.0 psi (0.0071 m of Water)
Media Temperature 140 F (60 C)
Power Source 3 → 6 v
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 6 x 3 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 50.000 to 250.000 GPM (189.39 to 946.97 L/min)
HP 10.00 to 30.00 HP
View Details
Hand Pump PA H 2 Code PA 09 H 2 - 5201100142034 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details