Griswold Pump Company Datasheets for Fountain Pumps
Fountain pumps are designed to supply flow to fountains, devices used for aesthetic purposes and aeration in residential, commercial, and industrial applications
Fountain Pumps: Learn more
| Product Name | Notes |
|---|---|
| Griswold 4", 6" and 8" Submersible Turbine Pumps are designed for a wide variety of applications . . . farm, home, fountains, irrigation, industry, municipal and commercial use. | |
| GRISWOLD self-priming centrifugal pumps are designed for a variety of applications. For example, they can be used for draining barges and tank cars . . . dewatering mines or underground... | |
| Griswold Vertical Turbine Pumps are available with two types of pump drives . . . vertical hollowshaft electric motor drive or right angle gear drive. Our turbine pumps offer you... | |
| Griswold's E,F&G centrifugal pumps are designed for versatility! With capacities up to 3000 GPM, heads to 310 ft., a broad range of sizes and configuration options and extensive performance features,... |