Griswold Pump Company 811 Low Flow Series

Description
Standard ANSI pumps (with expanding style volute casing) are not designed for low flow, high head applications. Throttling or recirculating flow to attain low flow conditions causes excessive radial load and shaft deflection-all of which can result in premature failure of bearings and mechanical seals. Griswold's Model 811LF series features flow capacities as low as 4 GPM, and heads as high as 920'. Plus, 811LF pumps are designed with a circular concentric casing in conjunction with a radial vane impeller to reduce those excessive radial loads and minimize shaft deflection, thus extending MTBPM.
Datasheet
Description
Standard ANSI pumps (with expanding style volute casing) are not designed for low flow, high head applications. Throttling or recirculating flow to attain low flow conditions causes excessive radial load and shaft deflection-all of which can result in premature failure of bearings and mechanical seals. Griswold's Model 811LF series features flow capacities as low as 4 GPM, and heads as high as 920'. Plus, 811LF pumps are designed with a circular concentric casing in conjunction with a radial vane impeller to reduce those excessive radial loads and minimize shaft deflection, thus extending MTBPM.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 811 Low Flow Series - Griswold Pump Company
Grand Terrace, CA, USA
811 Low Flow Series
811 Low Flow Series
Standard ANSI pumps (with expanding style volute casing) are not designed for low flow, high head applications. Throttling or recirculating flow to attain low flow conditions causes excessive radial load and shaft deflection-all of which can result in premature failure of bearings and mechanical seals. Griswold's Model 811LF series features flow capacities as low as 4 GPM, and heads as high as 920'. Plus, 811LF pumps are designed with a circular concentric casing in conjunction with a radial vane impeller to reduce those excessive radial loads and minimize shaft deflection, thus extending MTBPM.

Standard ANSI pumps (with expanding style volute casing) are not designed for low flow, high head applications. Throttling or recirculating flow to attain low flow conditions causes excessive radial load and shaft deflection-all of which can result in premature failure of bearings and mechanical seals. Griswold's Model 811LF series features flow capacities as low as 4 GPM, and heads as high as 920'. Plus, 811LF pumps are designed with a circular concentric casing in conjunction with a radial vane impeller to reduce those excessive radial loads and minimize shaft deflection, thus extending MTBPM.

Datasheet

Technical Specifications

  Griswold Pump Company
Product Category Liquid Handling Pumps
Product Number 811 Low Flow Series
Pump Type Centrifugal Pump
Liquid Flow 72.000 GPM (272.73 L/min)
Discharge Size 1.000 inch (25.4 mm)
HP 30.00 HP
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series 2000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Water Pumps - 266979 - RS Components, Ltd.
RS Components, Ltd.
Specs
Discharge Pressure 20.3 psi (14.28 m of Water)
Power Source 230 v
Pump Housing Material Plastic; Polypropylene
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 3 x 1.5 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 20.000 to 50.000 GPM (75.76 to 189.39 L/min)
HP 5.00 to 7.50 HP
View Details
Compact Air Pump AHS 1400 FS Code AHS 1400 FS - 5201100602001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details