Greylor Company Datasheets for Liquid Handling Pumps
Industrial liquid handling pumps are classified in many different ways, and are distinguished by the media pumped and the fluid motive mechanism (dynamic or displacement).
Liquid Handling Pumps: Learn more
| Product Name | Notes |
|---|---|
| Model 200 Pumps: The model 200 pumps features a stretched-tube that handles a wide variety of chemicals. The neoprene tube and vinyl fittings are the only parts in contact with... | |
| Model 50-3R: Throw away your timers and continually dose with syringe accuracy. This new concept in pumping around the clock with a timing motor provides precise flow at a low... | |
| Model PQ-12 DC: Weighing only 10 ounces, the PQ-12 and PQ-24 performs impressively compared to larger more expensive gear pumps. The PQ comes with either a 12 volt DC or... | |
| Model PQM-1: The AC motor driven gear pumps are available in 115 volt and 230 volt for continuous duty operation. This low cost positive displacement miniature gear pump was developed... | |
| Model RF-100 Pumps: The newly developed RF Series Peristaltic Pump has a liquid flow rate from 10 ml/min to 500 ml/min with three different pumping sizes. The RF series pumps... | |
| Model RF-115 Pumps: These pumps were specifically designed for pumping de-ionized water in laser systems. This pump has the same features as the RF-100 except for a 115 volt or... | |
| The lab gear pump has the same performance as the PQM-1. The LGP-1 is available with either 115 volt or 230 volt motor. It has a heavy duty aluminum enclosure,... | |
| The MP-20 is designed for rugged industrial use and will meet or exceed the performance of any diaphragm or piston pump on the market. The durable construction provides the base... | |
| The rugged construction of the MP-20 on Channel has been proven for dependable performance. This dual diaphragm pump undergoes brutal treatment on pickup trucks in all kinds of weather. No... |