Greylor Company Model50

Description
Model 50-3R: Throw away your timers and continually dose with syringe accuracy. This new concept in pumping around the clock with a timing motor provides precise flow at a low price. The Norprene tube pumps a wide range of chemicals. Each unit is tested to 25 inches of mercury vacuum and pressure to 20 psig. No damage if dry running occurs. Power draw is only 4 watts at 115 volts, 60 Hz. Weight is only 10 ounces, nylon fittings for 1/8" ID inlet and outlet ports.
Description
Model 50-3R: Throw away your timers and continually dose with syringe accuracy. This new concept in pumping around the clock with a timing motor provides precise flow at a low price. The Norprene tube pumps a wide range of chemicals. Each unit is tested to 25 inches of mercury vacuum and pressure to 20 psig. No damage if dry running occurs. Power draw is only 4 watts at 115 volts, 60 Hz. Weight is only 10 ounces, nylon fittings for 1/8" ID inlet and outlet ports.

Suppliers

Company
Product
Description
Supplier Links
 - Model50 - Greylor Company
Cape Coral, FL, USA
Model 50-3R: Throw away your timers and continually dose with syringe accuracy. This new concept in pumping around the clock with a timing motor provides precise flow at a low price. The Norprene tube pumps a wide range of chemicals. Each unit is tested to 25 inches of mercury vacuum and pressure to 20 psig. No damage if dry running occurs. Power draw is only 4 watts at 115 volts, 60 Hz. Weight is only 10 ounces, nylon fittings for 1/8" ID inlet and outlet ports.

Model 50-3R: Throw away your timers and continually dose with syringe accuracy. This new concept in pumping around the clock with a timing motor provides precise flow at a low price. The Norprene tube pumps a wide range of chemicals. Each unit is tested to 25 inches of mercury vacuum and pressure to 20 psig. No damage if dry running occurs. Power draw is only 4 watts at 115 volts, 60 Hz. Weight is only 10 ounces, nylon fittings for 1/8" ID inlet and outlet ports.

Supplier's Site

Technical Specifications

  Greylor Company
Product Category Liquid Handling Pumps
Product Number Model50
Pump Type Gear Pump
Discharge Pressure 20.0 psi (14.06 m of Water)
Liquid Flow 0.000 to 0.000 GPM (0.00 to 0.00 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA128S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
Compact Electric Pump EHW 1650 RC Code EHW 1650 RC - 5201100551001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Hand Pump KC1-H47PM|Master File - KC1-H47PM - Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details