Greylor Company MP-20onChannel

Description
The rugged construction of the MP-20 on Channel has been proven for dependable performance. This dual diaphragm pump undergoes brutal treatment on pickup trucks in all kinds of weather. No damage occurs if pump is run dry.
Description
The rugged construction of the MP-20 on Channel has been proven for dependable performance. This dual diaphragm pump undergoes brutal treatment on pickup trucks in all kinds of weather. No damage occurs if pump is run dry.

Suppliers

Company
Product
Description
Supplier Links
The rugged construction of the MP-20 on Channel has been proven for dependable performance. This dual diaphragm pump undergoes brutal treatment on pickup trucks in all kinds of weather. No damage occurs if pump is run dry.

The rugged construction of the MP-20 on Channel has been proven for dependable performance. This dual diaphragm pump undergoes brutal treatment on pickup trucks in all kinds of weather. No damage occurs if pump is run dry.

Supplier's Site

Technical Specifications

  Greylor Company
Product Category Liquid Handling Pumps
Product Number MP-20onChannel
Pump Type Diaphragm Pump
Discharge Pressure 600.0 psi (422 m of Water)
Liquid Flow 0.047 to 0.469 GPM (0.18 to 1.78 L/min)
Discharge Size 0.375 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA128S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
Hand Pump PA H 2 Code PA 58 H 2 - 5201100142038 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Hand Pump KC1-H64PM|Master File - KC1-H64PM - Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details