Greylor Company RF-10012/24

Description
Model RF-100 Pumps: The newly developed RF Series Peristaltic Pump has a liquid flow rate from 10 ml/min to 500 ml/min with three different pumping sizes. The RF series pumps feature a unique dual roller design and a custom stretched tube. They are self priming and can run without fluid. The dual roller combination provides consistent flow capacity with a minimum amount of set in the tubing. This maintains a uniform flow over the life of the peristaltic tube. The RF-100 pump's ball bearing drive features a cogged belt reduction from the motor to the drive sheave. With the quiet belt drive, the motor and pump have an exceptionally long life. The DC drive has a convenient optional power pack that makes it very flexible.
Description
Model RF-100 Pumps: The newly developed RF Series Peristaltic Pump has a liquid flow rate from 10 ml/min to 500 ml/min with three different pumping sizes. The RF series pumps feature a unique dual roller design and a custom stretched tube. They are self priming and can run without fluid. The dual roller combination provides consistent flow capacity with a minimum amount of set in the tubing. This maintains a uniform flow over the life of the peristaltic tube. The RF-100 pump's ball bearing drive features a cogged belt reduction from the motor to the drive sheave. With the quiet belt drive, the motor and pump have an exceptionally long life. The DC drive has a convenient optional power pack that makes it very flexible.

Suppliers

Company
Product
Description
Supplier Links
Model RF-100 Pumps: The newly developed RF Series Peristaltic Pump has a liquid flow rate from 10 ml/min to 500 ml/min with three different pumping sizes. The RF series pumps feature a unique dual roller design and a custom stretched tube. They are self priming and can run without fluid. The dual roller combination provides consistent flow capacity with a minimum amount of set in the tubing. This maintains a uniform flow over the life of the peristaltic tube. The RF-100 pump's ball bearing drive features a cogged belt reduction from the motor to the drive sheave. With the quiet belt drive, the motor and pump have an exceptionally long life. The DC drive has a convenient optional power pack that makes it very flexible.

Model RF-100 Pumps: The newly developed RF Series Peristaltic Pump has a liquid flow rate from 10 ml/min to 500 ml/min with three different pumping sizes. The RF series pumps feature a unique dual roller design and a custom stretched tube. They are self priming and can run without fluid. The dual roller combination provides consistent flow capacity with a minimum amount of set in the tubing. This maintains a uniform flow over the life of the peristaltic tube. The RF-100 pump's ball bearing drive features a cogged belt reduction from the motor to the drive sheave. With the quiet belt drive, the motor and pump have an exceptionally long life. The DC drive has a convenient optional power pack that makes it very flexible.

Supplier's Site

Technical Specifications

  Greylor Company
Product Category Liquid Handling Pumps
Product Number RF-10012/24
Pump Type Peristaltic Pump; Self-Priming Pump
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA10P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Hand Pump PA H 2 Code PA 58 H 2 - 5201100142038 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Hand Pump KC1-H47E-HP - KC1-H47E-HP - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details