Greylor Company Datasheets for Peristaltic Pumps
Peristaltic pumps use rotating rollers pressed against special flexible tubing to create a pressurized flow.
Peristaltic Pumps: Learn more
| Product Name | Notes |
|---|---|
| Model 200 Pumps: The model 200 pumps features a stretched-tube that handles a wide variety of chemicals. The neoprene tube and vinyl fittings are the only parts in contact with... | |
| Model RF-100 Pumps: The newly developed RF Series Peristaltic Pump has a liquid flow rate from 10 ml/min to 500 ml/min with three different pumping sizes. The RF series pumps... | |
| Model RF-115 Pumps: These pumps were specifically designed for pumping de-ionized water in laser systems. This pump has the same features as the RF-100 except for a 115 volt or... |