Greylor Company PQM-115/230

Description
Model PQM-1: The AC motor driven gear pumps are available in 115 volt and 230 volt for continuous duty operation. This low cost positive displacement miniature gear pump was developed to fill the need for a low capacity, chemical resistant means of transferring fluids. Temperatures to 180 degrees F, and pressure to 20 PSIG of non abrasive fluids are normally handled. Weight is 2 1/4 lbs.
Description
Model PQM-1: The AC motor driven gear pumps are available in 115 volt and 230 volt for continuous duty operation. This low cost positive displacement miniature gear pump was developed to fill the need for a low capacity, chemical resistant means of transferring fluids. Temperatures to 180 degrees F, and pressure to 20 PSIG of non abrasive fluids are normally handled. Weight is 2 1/4 lbs.

Suppliers

Company
Product
Description
Supplier Links
Model PQM-1: The AC motor driven gear pumps are available in 115 volt and 230 volt for continuous duty operation. This low cost positive displacement miniature gear pump was developed to fill the need for a low capacity, chemical resistant means of transferring fluids. Temperatures to 180 degrees F, and pressure to 20 PSIG of non abrasive fluids are normally handled. Weight is 2 1/4 lbs.

Model PQM-1: The AC motor driven gear pumps are available in 115 volt and 230 volt for continuous duty operation. This low cost positive displacement miniature gear pump was developed to fill the need for a low capacity, chemical resistant means of transferring fluids. Temperatures to 180 degrees F, and pressure to 20 PSIG of non abrasive fluids are normally handled. Weight is 2 1/4 lbs.

Supplier's Site

Technical Specifications

  Greylor Company
Product Category Liquid Handling Pumps
Product Number PQM-115/230
Pump Type Gear Pump
Discharge Pressure 0.0 to 20.0 psi (0.0 to 14.06 m of Water)
Liquid Flow 0.023 to 0.430 GPM (0.09 to 1.63 L/min)
Media Temperature 180 F (82 C)
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA128P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
Hand Pump PA H 2 Code PA 38 H 2 - 5201100142037 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Hand Pump KC1-H64PM|Master File - KC1-H64PM - Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details