Continental Hydraulics Datasheets for Liquid Handling Pumps
Industrial liquid handling pumps are classified in many different ways, and are distinguished by the media pumped and the fluid motive mechanism (dynamic or displacement).
Liquid Handling Pumps: Learn more
| Product Name | Notes |
|---|---|
| HPV AXIAL PISTON PUMPS Variable Volume Pressure compensated 200 to 3500 PSI (13.8 to 241 bar) continuous duty – Up to 4000 PSI (276 bar) intermittently SAE Flange Mounting Displacements... | |
| LPV AXIAL PISTON PUMPS Variable Volume Operating Pressure 3000 PSI (210 bar) Flow at 1800 RPM 3.8 / 7.9 / 10.6 / 17.1 / 21.9 GPM Displacements 0.488 / 0.976... | |
| PVER VARIABLE DISPLACEMENT VANE PUMPS DIRECT SPRING Pressure compensated Displacements 0.403 (6.6) – 0.69 (11.3) – 1.01 (16.6) – 1.422 (23.3) inch³/rev (cm³/rev) Flow Rate 3.0 (12.0)-5.2 (20.0)-7.6 (30.0)-10.7 (40.0)... | |
| PVR POWERFLOW™ VANE PUMPS Variable Volume Pressure Compensated Sizes 4 to 70 GPM Pressure 1500 PSI rated at full rated flow Description Continental Hydraulics PowrFlow™ PVR Vane Pumps deliver the... | |
| PVX POWERFLOW™ VANE PUMPS Variable Displacement Pressure Compensated Size Range from 8 to 36 GPM @ 3000 PSI / 46 to 75 GPM @ 2500 PSI Speed Range 1150; 1450; |