Continental Hydraulics Datasheets for Hydraulic Valves
Hydraulic valves contain and transfer the flow and pressure of hydraulic fluid in hydraulic power systems. They range from simple shutoff valves to precision control valves.
Hydraulic Valves: Learn more
| Product Name | Notes |
|---|---|
| C03 MSV-P* PILOT OPERATED CHECK VALVE Mounting Surface NFPA D03 (ISO 4401-03-02-0-05) Max Pressure 5000 PSI (350 bar) Max Flow Rate 20 gpm (75 l/min) Description This valve utilizes a... | |
| C05 MSV-P* PILOT OPERATED CHECK VALVE Mounting Surface NFPA D05 (ISO 4401-05-04-0-05) Max Pressure 4600 PSI (350 bar) Max Flow Rate 32 gpm (120 l/min) Description This valve utilizes a... | |
| EDF*M COMPENSATED PROPORTIONAL FLOW CONTROL VALVES Sizes D03 and D05 Max Pressure 3600 PSI (250 bar) Max Flow Rate 21 gpm (80 l/min) Description EDF03M and EDF05M are direct operated... | |
| F0*MSV-BV NORMALLY CLOSED BLOCKING VALVE Mounting Surface NFPA D03 (ISO 4401-03-02-0-05) & NFPA D05 (ISO 4401-05-04-0-05) Max Pressure 5000 PSI (350 bar) Max Flow Rate 30 gpm (114 l/min) Description... | |
| F03 MSV-ND* FLOW CONTROL VALVE, NON-COMPENSATED WITH CHECK Mounting Surface NFPA D03 (ISO 4401-03-02-0-05) Max Pressure 5000 PSI (350 bar) Max Flow Rate 20 gpm (75 l/min) Description his modular... | |
| F05 MSV-N* FLOW CONTROL VALVE, NON-COMPENSATED WITH CHECK Mounting Surface NFPA D05 (ISO 4401-05-04-0-05) Max Pressure 4600 PSI (320 bar) Max Flow Rate 32 gpm (120 l/min) Description This is... | |
| P03 MSV-PDR* PRESSURE REDUCING / RELIEVING VALVE Mounting Surface NFPA D03 (ISO 4401-03-02-0-05) Max Pressure 5000 PSI (350 bar) Max Flow Rate 20 gpm (75 l/min) Description The P03MSV-PDR valve... | |
| PowerFlow™ D03 MODULAR STACK VALVES Check, Flow Control & Pressure Control Relief Valves Sizes NFPA D03, CETOP 3 & NG6 Pressures up to 5000 PSI High Flow Option Description Modular... | |
| PowerFlow™ D05 MODULAR STACK VALVES Check, Flow Control & Pressure Control Relief Valves Sizes NFPA D05, CETOP 5 & NG 10 Pressures up to 3000 PSI High Flow Option Description... | |
| PowerFlow™ D08 MODULAR STACK VALVES Check, Flow Control, Cross Port Relief, Pressure Reducing/Relieving, Counterbalance Valves & Pressure Compensator Sizes NFPA D08, CETOP 8 & NG25 Pressures up to 3000 PSI... | |
| VAD 03M – VPD 03M – VMD 03M AIR, HYDRAULIC, LEVER OPERATED, DIRECTIONAL CONTROL VALVES Mounting surface NFPA D03 (ISO 4401-03-02-0-03) Max Pressure 5’000 PSI (350 bar) Max Flow Rate... | |
| VAD 05M – VMD 05M AIR & LEVER OPERATED DIRECTIONAL CONTROL VALVES Mounting Surface NFPA D05 (ISO 4401-05-04-0-05) Max Pressure 4600 PSI (320 bar) Max Flow Rate 33 gpm (125... | |
| VED*HL KD2 HAZARDOUS LOCATION, PROPORTIONAL, DIRECT & PILOT OPERATED VALVES EXPLOSION-PROOF Sizes D03 to D10 Pressures up to 5000 PSI Flows from 20 to 423 GPM ATEX certification 94/4/EC | |
| VED*MG PILOT OPERATED DIRECTIONAL CONTROL VALVES WITH ON BOARD ELECTRONICS Sizes D05H thru D10 Max Pressure 5000 PSI (350 bar) Max Flow Rate 420 gpm (1600 l/min) Description The VED*MG... | |
| VED*MJ PILOT OPERATED DIRECTIONAL CONTROL VALVES WITH ON BOARD ELECTRONICS & FEEDBACK Sizes D05H thru D10 Max Pressure 5000 PSI (350 bar) Max Flow Rate 210 gpm (800 l/min) Description... | |
| VED*MX PILOT OPERATED, SERVO-PROPORTIONAL DIRECTIONAL CONTROL VALVE Mounting Surface NFPA D05, D07, D08 Max Pressure 5000 PSI (350 bar) Flow Rate up to 105 GPM (400 lpm) Description Continental Hydraulics... | |
| VED0*M PROPORTIONAL PILOT OPERATED DIRECTIONAL CONTROL VALVES Sizes D05H thru D10 Size Max Pressure 5000 PSI (350 bar) Max Flow Rate 420 gpm (1600 l/min) Description Continental Hydraulics VED*M pilot... | |
| VED03M PROPORTIONAL DIRECTIONAL CONTROL VALVES Mounting Surface NFPA D03 (ISO 4401-03-02-0-05) Max Pressure 5000 PSI (350 bar) Flow Rate 7 gpm (26 l/min) Description Continental Hydraulics VED03M direct operated 4-way... | |
| VED03MG PROPORTIONAL DIRECTIONAL CONTROL VALVES WITH ON BOARD ELECTRONICS Mounting Surface NFPA D03 (ISO 4401-03-02-0-05) Max Pressure 5000 PSI (350 bar) Flow Rate 7 gpm (26 l/min) Description Continental Hydraulics... | |
| VED03MJ STANDARD PERFORMANCE SPOOL-IN BODY DESIGN WITH ON BOARD ELECTRONICS & POSITION FEEDBACK Performance of 20 ms step response and 55 Hz operation Mounting Surface NFPA D03 (ISO 4401-03-02-0-05) Max... | |
| VED03MK HIGH PERFORMANCE SPOOL-IN BODY DESIGN WITH ON BOARD ELECTRONICS & POSITION FEEDBACK Performance of 15 ms step response and 110 Hz operation Mounting Surface NFPA D03 (ISO 4401-03-02-0-05) Max... | |
| VED05M PROPORTIONAL DIRECTIONAL CONTROL VALVES Mounting Surface NFPA D05 (ISO 4401-05-04-0-05) Max Pressure 4600 PSI (320 bar) Flow Rate 16 gpm (60 l/min) Description Continental Hydraulics VED05M direct operated 4-way... | |
| VED05MG PROPORTIONAL DIRECTIONAL CONTROL VALVES WITH ON BOARD ELECTRONICS Mounting Surface NFPA D05 (ISO 4401-05-04-0-05) Max Pressure 4600 PSI (320 bar) Flow Rate 16 gpm (60 l/min) Description Continental Hydraulics... | |
| VED05MJ DIRECTIONAL CONTROL VALVES WITH ON BOARD ELECTRONICS & POSITION FEEDBACK Mounting Surface NFPA D05 (ISO 4401-05-04-0-05) Max Pressure 4600 PSI (320 bar) Flow Rate 20 gpm (75 l/min) Description... | |
| VEP 03 MSV 3-WAY MODULAR PROPORTIONAL PRESSURE REDUCING/RELIEVING VALVES Mounting Surface NFPA D03 (ISO 4401-03-02-0-05) Max Pressure 4600 PSI (320 bar) Max Flow Rate 13.2 gpm (50 l/min) Description The... | |
| VER-SP PROPORTIONAL PILOT OPERATED PRESSURE RELIEF VALVES Sizes R06 NFPA thru R10 NFPA Max Pressure 5000 PSI (350 bar) Max Flow Rate 132 gpm (500 l/min) Description VER*SP valves are... | |
| VER-SPG PROPORTIONAL PRESSURE RELIEF VALVES WITH ON BOARD ELECTRONICS Sizes R06 NFPA thru R10 NFPA Max Pressure 5000 PSI (350 bar) Max Flow Rate 132 gpm (500 l/min) Description VER*SPG... | |
| VER03M PROPORTIONAL PRESSURE RELIEF VALVES Mounting Surface NFPA R03 (D03) (ISO 6264-03-04-*-97) Max Pressure 5000 PSI (350 bar) Max Flow Rate 1.32 gpm (5 l/min) Description VER03M is a direct... | |
| VER03MG PROPORTIONAL PRESSURE RELIEF VALVES WITH ON BOARD ELECTRONICS Mounting Surface NFPA R03 (D03) (ISO 6264-03-04-*-97) Max Pressure 5000 PSI (350 bar) Max Flow Rate 1.32 gpm (5 l/min) Description... | |
| VER03MP PROPORTIONAL PRESSURE RELIEF VAVLES PILOT OPERATED Mounting Surface NFPA R03 / D03 (ISO 6264-03-04-*-97) Max Pressure 5000 PSI (350 bar) Max Flow Rate 13.2 gpm (50 l/min) Description Continental... | |
| VER03MPG PROPORTIONAL PRESSURE RELIEF VALVES PILOT OPERATED WITH ON BOARD ELECTRONICS Mounting Surface NFPA R03 / D03 (ISO 6264-03-04-*-97) Max Pressure 5000 PSI (350 bar) Max Flow Rate 13.2 gpm... | |
| VS6M SOLENOID OPERATED DIRECTIONAL CONTROL VALVE Mounting Surface NFPA D03 (ISO 4401-03-02-0-03) Max Pressure 5000 PSI (350 bar) Max Flow Rate 20 gpm (76 l/min) Description These valves are supplied... | |
| VSD 03M EXA HAZARDOUS DUTY SOLENOID ACTUATED, DIRECT OPERATED, DIRECTIONAL CONTROL VALVE EXPLOSION-PROOF Mounting Surface NFPA D03 (ISO 4401-03-02-0-03) Max Pressure 5000 PSI (350 bar) Max Flow Rate 20 gpm... | |
| VSD*HL KD2 HAZARDOUS LOCATION, SOLENOID, DIRECT & PILOT OPERATED DIRECTIONAL CONTROL VALVES EXPLOSION-PROOF Sizes D03 to D10 Pressures up to 5000 PSI Flows from 40 to 290 GPM ATEX certification... | |
| VSD0*M PILOT OPERATED DIRECTIONAL CONTROL VALVE Sizes D05H thru D10 Pressures up to 5000 PSI Flows from 40 to 290 GPM Description The VSD*M and VPD*M pilot operated directional control... | |
| VSD03M*-S SOLENOID OPERATED DIRECTIONAL CONTROL ANTI-SHOCK VALVE Mounting Surface NFPA D03 (ISO 4401-03-02-0-03) Max Pressure 5000 PSI (350 bar) Max Flow Rate 20 gpm (76 l/min) Description These valves conform... | |
| VSD03M SOLENOID OPERATED DIRECTIONAL CONTROL VALVE Mounting Surface NFPA D03 (ISO 4401-03-02-0-03) Max Pressure 5000 PSI (350 bar) Max Flow Rate 20 gpm (76 l/min) Description These valves conform to... | |
| VSD05M-S SOLENOID OPERATED DIRECTIONAL CONTROL ANTI-SHOCK VALVE Mounting Surface NFPA D05 (ISO 4401-03-02-0-03) Max Pressure 4600 PSI (320 bar) Max Flow Rate 36 gpm (136 l/min) Description These valves conform... | |
| VSD05M SOLENOID OPERATED DIRECTIONAL CONTROL VALVE Mounting Surface NFPA D05 (ISO 4401-05-04-0-05) Max Pressure 4600 PSI (320 bar) Max Flow Rate 38 gpm (145 l/min) Description These valves conform to... | |
| VSNG10 SOLENOID OPERATED DIRECTIONAL CONTROL VALVE Mounting Surface NFPA D05 (ISO 4401-05-04-0-05) Max Pressure 4600 PSI (320 bar) Max Flow Rate 33 gpm (125 l/min) | |
| VSNG6 SOLENOID OPERATED DIRECTIONAL CONTROL VALVE – COMPACT SIZE Mounting Surface NFPA D03 (ISO 4401-03-02-0-03) Max Pressure 4000 PSI (280 bar) Max Flow Rate 12 gpm (45 l/min) Description Direct... |