Continental Hydraulics Datasheets for Hydraulic Pressure Regulators
Hydraulic regulators minimize pressure fluctuations in a hydraulic circuit by relieving overpressure conditions.
Hydraulic Pressure Regulators: Learn more
| Product Name | Notes |
|---|---|
| P03 MSV-PDR* PRESSURE REDUCING / RELIEVING VALVE Mounting Surface NFPA D03 (ISO 4401-03-02-0-05) Max Pressure 5000 PSI (350 bar) Max Flow Rate 20 gpm (75 l/min) Description The P03MSV-PDR valve... | |
| PowerFlow™ D03 MODULAR STACK VALVES Check, Flow Control & Pressure Control Relief Valves Sizes NFPA D03, CETOP 3 & NG6 Pressures up to 5000 PSI High Flow Option Description Modular... | |
| PowerFlow™ D05 MODULAR STACK VALVES Check, Flow Control & Pressure Control Relief Valves Sizes NFPA D05, CETOP 5 & NG 10 Pressures up to 3000 PSI High Flow Option Description... | |
| PowerFlow™ D08 MODULAR STACK VALVES Check, Flow Control, Cross Port Relief, Pressure Reducing/Relieving, Counterbalance Valves & Pressure Compensator Sizes NFPA D08, CETOP 8 & NG25 Pressures up to 3000 PSI... | |
| VEP 03 MSV 3-WAY MODULAR PROPORTIONAL PRESSURE REDUCING/RELIEVING VALVES Mounting Surface NFPA D03 (ISO 4401-03-02-0-05) Max Pressure 4600 PSI (320 bar) Max Flow Rate 13.2 gpm (50 l/min) Description The... |