Continental Hydraulics Datasheets for Positive Displacement Pumps
Positive displacement pumps use a mechanical force such as gears, bladders, pistons, plungers or diaphragms to push liquid through and out of the pump.
Positive Displacement Pumps: Learn more
| Product Name | Notes |
|---|---|
| HPV AXIAL PISTON PUMPS Variable Volume Pressure compensated 200 to 3500 PSI (13.8 to 241 bar) continuous duty – Up to 4000 PSI (276 bar) intermittently SAE Flange Mounting Displacements... | |
| LPV AXIAL PISTON PUMPS Variable Volume Operating Pressure 3000 PSI (210 bar) Flow at 1800 RPM 3.8 / 7.9 / 10.6 / 17.1 / 21.9 GPM Displacements 0.488 / 0.976... | |
| PVER VARIABLE DISPLACEMENT VANE PUMPS DIRECT SPRING Pressure compensated Displacements 0.403 (6.6) – 0.69 (11.3) – 1.01 (16.6) – 1.422 (23.3) inch³/rev (cm³/rev) Flow Rate 3.0 (12.0)-5.2 (20.0)-7.6 (30.0)-10.7 (40.0)... | |
| PVR POWERFLOW™ VANE PUMPS Variable Volume Pressure Compensated Sizes 4 to 70 GPM Pressure 1500 PSI rated at full rated flow Description Continental Hydraulics PowrFlow™ PVR Vane Pumps deliver the... | |
| PVX POWERFLOW™ VANE PUMPS Variable Displacement Pressure Compensated Size Range from 8 to 36 GPM @ 3000 PSI / 46 to 75 GPM @ 2500 PSI Speed Range 1150; 1450; |