Continental Hydraulics Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| C03 MSV-P* PILOT OPERATED CHECK VALVE Mounting Surface NFPA D03 (ISO 4401-03-02-0-05) Max Pressure 5000 PSI (350 bar) Max Flow Rate 20 gpm (75 l/min) Description This valve utilizes a... | |
| C05 MSV-P* PILOT OPERATED CHECK VALVE Mounting Surface NFPA D05 (ISO 4401-05-04-0-05) Max Pressure 4600 PSI (350 bar) Max Flow Rate 32 gpm (120 l/min) Description This valve utilizes a... | |
| EDF*M COMPENSATED PROPORTIONAL FLOW CONTROL VALVES Sizes D03 and D05 Max Pressure 3600 PSI (250 bar) Max Flow Rate 21 gpm (80 l/min) Description EDF03M and EDF05M are direct operated... | |
| F0*MSV-BV NORMALLY CLOSED BLOCKING VALVE Mounting Surface NFPA D03 (ISO 4401-03-02-0-05) & NFPA D05 (ISO 4401-05-04-0-05) Max Pressure 5000 PSI (350 bar) Max Flow Rate 30 gpm (114 l/min) Description... | |
| F03 MSV-ND* FLOW CONTROL VALVE, NON-COMPENSATED WITH CHECK Mounting Surface NFPA D03 (ISO 4401-03-02-0-05) Max Pressure 5000 PSI (350 bar) Max Flow Rate 20 gpm (75 l/min) Description his modular... | |
| F05 MSV-N* FLOW CONTROL VALVE, NON-COMPENSATED WITH CHECK Mounting Surface NFPA D05 (ISO 4401-05-04-0-05) Max Pressure 4600 PSI (320 bar) Max Flow Rate 32 gpm (120 l/min) Description This is... | |
| P03 MSV-PDR* PRESSURE REDUCING / RELIEVING VALVE Mounting Surface NFPA D03 (ISO 4401-03-02-0-05) Max Pressure 5000 PSI (350 bar) Max Flow Rate 20 gpm (75 l/min) Description The P03MSV-PDR valve... | |
| PowerFlow™ D03 MODULAR STACK VALVES Check, Flow Control & Pressure Control Relief Valves Sizes NFPA D03, CETOP 3 & NG6 Pressures up to 5000 PSI High Flow Option Description Modular... | |
| PowerFlow™ D05 MODULAR STACK VALVES Check, Flow Control & Pressure Control Relief Valves Sizes NFPA D05, CETOP 5 & NG 10 Pressures up to 3000 PSI High Flow Option Description... | |
| PowerFlow™ D08 MODULAR STACK VALVES Check, Flow Control, Cross Port Relief, Pressure Reducing/Relieving, Counterbalance Valves & Pressure Compensator Sizes NFPA D08, CETOP 8 & NG25 Pressures up to 3000 PSI... | |
| VAD 03M – VPD 03M – VMD 03M AIR, HYDRAULIC, LEVER OPERATED, DIRECTIONAL CONTROL VALVES Mounting surface NFPA D03 (ISO 4401-03-02-0-03) Max Pressure 5’000 PSI (350 bar) Max Flow Rate... | |
| VAD 05M – VMD 05M AIR & LEVER OPERATED DIRECTIONAL CONTROL VALVES Mounting Surface NFPA D05 (ISO 4401-05-04-0-05) Max Pressure 4600 PSI (320 bar) Max Flow Rate 33 gpm (125... | |
| VED*HL KD2 HAZARDOUS LOCATION, PROPORTIONAL, DIRECT & PILOT OPERATED VALVES EXPLOSION-PROOF Sizes D03 to D10 Pressures up to 5000 PSI Flows from 20 to 423 GPM ATEX certification 94/4/EC | |
| VED*MG PILOT OPERATED DIRECTIONAL CONTROL VALVES WITH ON BOARD ELECTRONICS Sizes D05H thru D10 Max Pressure 5000 PSI (350 bar) Max Flow Rate 420 gpm (1600 l/min) Description The VED*MG... | |
| VED*MJ PILOT OPERATED DIRECTIONAL CONTROL VALVES WITH ON BOARD ELECTRONICS & FEEDBACK Sizes D05H thru D10 Max Pressure 5000 PSI (350 bar) Max Flow Rate 210 gpm (800 l/min) Description... | |
| VED*MX PILOT OPERATED, SERVO-PROPORTIONAL DIRECTIONAL CONTROL VALVE Mounting Surface NFPA D05, D07, D08 Max Pressure 5000 PSI (350 bar) Flow Rate up to 105 GPM (400 lpm) Description Continental Hydraulics... | |
| VED0*M PROPORTIONAL PILOT OPERATED DIRECTIONAL CONTROL VALVES Sizes D05H thru D10 Size Max Pressure 5000 PSI (350 bar) Max Flow Rate 420 gpm (1600 l/min) Description Continental Hydraulics VED*M pilot... | |
| VED03M PROPORTIONAL DIRECTIONAL CONTROL VALVES Mounting Surface NFPA D03 (ISO 4401-03-02-0-05) Max Pressure 5000 PSI (350 bar) Flow Rate 7 gpm (26 l/min) Description Continental Hydraulics VED03M direct operated 4-way... | |
| VED03MG PROPORTIONAL DIRECTIONAL CONTROL VALVES WITH ON BOARD ELECTRONICS Mounting Surface NFPA D03 (ISO 4401-03-02-0-05) Max Pressure 5000 PSI (350 bar) Flow Rate 7 gpm (26 l/min) Description Continental Hydraulics... | |
| VED03MJ STANDARD PERFORMANCE SPOOL-IN BODY DESIGN WITH ON BOARD ELECTRONICS & POSITION FEEDBACK Performance of 20 ms step response and 55 Hz operation Mounting Surface NFPA D03 (ISO 4401-03-02-0-05) Max... | |
| VED03MK HIGH PERFORMANCE SPOOL-IN BODY DESIGN WITH ON BOARD ELECTRONICS & POSITION FEEDBACK Performance of 15 ms step response and 110 Hz operation Mounting Surface NFPA D03 (ISO 4401-03-02-0-05) Max... | |
| VED05M PROPORTIONAL DIRECTIONAL CONTROL VALVES Mounting Surface NFPA D05 (ISO 4401-05-04-0-05) Max Pressure 4600 PSI (320 bar) Flow Rate 16 gpm (60 l/min) Description Continental Hydraulics VED05M direct operated 4-way... | |
| VED05MG PROPORTIONAL DIRECTIONAL CONTROL VALVES WITH ON BOARD ELECTRONICS Mounting Surface NFPA D05 (ISO 4401-05-04-0-05) Max Pressure 4600 PSI (320 bar) Flow Rate 16 gpm (60 l/min) Description Continental Hydraulics... | |
| VED05MJ DIRECTIONAL CONTROL VALVES WITH ON BOARD ELECTRONICS & POSITION FEEDBACK Mounting Surface NFPA D05 (ISO 4401-05-04-0-05) Max Pressure 4600 PSI (320 bar) Flow Rate 20 gpm (75 l/min) Description... | |
| VEP 03 MSV 3-WAY MODULAR PROPORTIONAL PRESSURE REDUCING/RELIEVING VALVES Mounting Surface NFPA D03 (ISO 4401-03-02-0-05) Max Pressure 4600 PSI (320 bar) Max Flow Rate 13.2 gpm (50 l/min) Description The... | |
| VER-SP PROPORTIONAL PILOT OPERATED PRESSURE RELIEF VALVES Sizes R06 NFPA thru R10 NFPA Max Pressure 5000 PSI (350 bar) Max Flow Rate 132 gpm (500 l/min) Description VER*SP valves are... | |
| VER-SPG PROPORTIONAL PRESSURE RELIEF VALVES WITH ON BOARD ELECTRONICS Sizes R06 NFPA thru R10 NFPA Max Pressure 5000 PSI (350 bar) Max Flow Rate 132 gpm (500 l/min) Description VER*SPG... | |
| VER03M PROPORTIONAL PRESSURE RELIEF VALVES Mounting Surface NFPA R03 (D03) (ISO 6264-03-04-*-97) Max Pressure 5000 PSI (350 bar) Max Flow Rate 1.32 gpm (5 l/min) Description VER03M is a direct... | |
| VER03MG PROPORTIONAL PRESSURE RELIEF VALVES WITH ON BOARD ELECTRONICS Mounting Surface NFPA R03 (D03) (ISO 6264-03-04-*-97) Max Pressure 5000 PSI (350 bar) Max Flow Rate 1.32 gpm (5 l/min) Description... | |
| VER03MP PROPORTIONAL PRESSURE RELIEF VAVLES PILOT OPERATED Mounting Surface NFPA R03 / D03 (ISO 6264-03-04-*-97) Max Pressure 5000 PSI (350 bar) Max Flow Rate 13.2 gpm (50 l/min) Description Continental... | |
| VER03MPG PROPORTIONAL PRESSURE RELIEF VALVES PILOT OPERATED WITH ON BOARD ELECTRONICS Mounting Surface NFPA R03 / D03 (ISO 6264-03-04-*-97) Max Pressure 5000 PSI (350 bar) Max Flow Rate 13.2 gpm... | |
| VS6M SOLENOID OPERATED DIRECTIONAL CONTROL VALVE Mounting Surface NFPA D03 (ISO 4401-03-02-0-03) Max Pressure 5000 PSI (350 bar) Max Flow Rate 20 gpm (76 l/min) Description These valves are supplied... | |
| VSD 03M EXA HAZARDOUS DUTY SOLENOID ACTUATED, DIRECT OPERATED, DIRECTIONAL CONTROL VALVE EXPLOSION-PROOF Mounting Surface NFPA D03 (ISO 4401-03-02-0-03) Max Pressure 5000 PSI (350 bar) Max Flow Rate 20 gpm... | |
| VSD*HL KD2 HAZARDOUS LOCATION, SOLENOID, DIRECT & PILOT OPERATED DIRECTIONAL CONTROL VALVES EXPLOSION-PROOF Sizes D03 to D10 Pressures up to 5000 PSI Flows from 40 to 290 GPM ATEX certification... | |
| VSD0*M PILOT OPERATED DIRECTIONAL CONTROL VALVE Sizes D05H thru D10 Pressures up to 5000 PSI Flows from 40 to 290 GPM Description The VSD*M and VPD*M pilot operated directional control... | |
| VSD03M*-S SOLENOID OPERATED DIRECTIONAL CONTROL ANTI-SHOCK VALVE Mounting Surface NFPA D03 (ISO 4401-03-02-0-03) Max Pressure 5000 PSI (350 bar) Max Flow Rate 20 gpm (76 l/min) Description These valves conform... | |
| VSD03M SOLENOID OPERATED DIRECTIONAL CONTROL VALVE Mounting Surface NFPA D03 (ISO 4401-03-02-0-03) Max Pressure 5000 PSI (350 bar) Max Flow Rate 20 gpm (76 l/min) Description These valves conform to... | |
| VSD05M-S SOLENOID OPERATED DIRECTIONAL CONTROL ANTI-SHOCK VALVE Mounting Surface NFPA D05 (ISO 4401-03-02-0-03) Max Pressure 4600 PSI (320 bar) Max Flow Rate 36 gpm (136 l/min) Description These valves conform... | |
| VSD05M SOLENOID OPERATED DIRECTIONAL CONTROL VALVE Mounting Surface NFPA D05 (ISO 4401-05-04-0-05) Max Pressure 4600 PSI (320 bar) Max Flow Rate 38 gpm (145 l/min) Description These valves conform to... | |
| VSNG10 SOLENOID OPERATED DIRECTIONAL CONTROL VALVE Mounting Surface NFPA D05 (ISO 4401-05-04-0-05) Max Pressure 4600 PSI (320 bar) Max Flow Rate 33 gpm (125 l/min) | |
| VSNG6 SOLENOID OPERATED DIRECTIONAL CONTROL VALVE – COMPACT SIZE Mounting Surface NFPA D03 (ISO 4401-03-02-0-03) Max Pressure 4000 PSI (280 bar) Max Flow Rate 12 gpm (45 l/min) Description Direct... |