Continental Hydraulics Datasheets for Pressure Relief Valves
Pressure relief valves are self-actuated safety valves designed to relieve excess pressure upstream from the line.
Pressure Relief Valves: Learn more
| Product Name | Notes |
|---|---|
| PowerFlow™ D03 MODULAR STACK VALVES Check, Flow Control & Pressure Control Relief Valves Sizes NFPA D03, CETOP 3 & NG6 Pressures up to 5000 PSI High Flow Option Description Modular... | |
| PowerFlow™ D05 MODULAR STACK VALVES Check, Flow Control & Pressure Control Relief Valves Sizes NFPA D05, CETOP 5 & NG 10 Pressures up to 3000 PSI High Flow Option Description... | |
| PowerFlow™ D08 MODULAR STACK VALVES Check, Flow Control, Cross Port Relief, Pressure Reducing/Relieving, Counterbalance Valves & Pressure Compensator Sizes NFPA D08, CETOP 8 & NG25 Pressures up to 3000 PSI... | |
| VER-SP PROPORTIONAL PILOT OPERATED PRESSURE RELIEF VALVES Sizes R06 NFPA thru R10 NFPA Max Pressure 5000 PSI (350 bar) Max Flow Rate 132 gpm (500 l/min) Description VER*SP valves are... | |
| VER-SPG PROPORTIONAL PRESSURE RELIEF VALVES WITH ON BOARD ELECTRONICS Sizes R06 NFPA thru R10 NFPA Max Pressure 5000 PSI (350 bar) Max Flow Rate 132 gpm (500 l/min) Description VER*SPG... | |
| VER03M PROPORTIONAL PRESSURE RELIEF VALVES Mounting Surface NFPA R03 (D03) (ISO 6264-03-04-*-97) Max Pressure 5000 PSI (350 bar) Max Flow Rate 1.32 gpm (5 l/min) Description VER03M is a direct... | |
| VER03MG PROPORTIONAL PRESSURE RELIEF VALVES WITH ON BOARD ELECTRONICS Mounting Surface NFPA R03 (D03) (ISO 6264-03-04-*-97) Max Pressure 5000 PSI (350 bar) Max Flow Rate 1.32 gpm (5 l/min) Description... | |
| VER03MP PROPORTIONAL PRESSURE RELIEF VAVLES PILOT OPERATED Mounting Surface NFPA R03 / D03 (ISO 6264-03-04-*-97) Max Pressure 5000 PSI (350 bar) Max Flow Rate 13.2 gpm (50 l/min) Description Continental... | |
| VER03MPG PROPORTIONAL PRESSURE RELIEF VALVES PILOT OPERATED WITH ON BOARD ELECTRONICS Mounting Surface NFPA R03 / D03 (ISO 6264-03-04-*-97) Max Pressure 5000 PSI (350 bar) Max Flow Rate 13.2 gpm... |