AGI - American Grippers Inc. Datasheets for Grippers

Grippers activate jaws or fingers to pick up, hold, or move work pieces in an automated or robotic system.
Grippers: Learn more

Product Name Notes
Grippers provide up to 180 degrees of angular jaw travel allowing the grippers to completely retract from the work area eliminating another required axis of travel. High gripping force to...
Grippers provide up to 180º of angular jaw travel allowing the jaws to completely retract from the work area eliminating another required axis of travel. High gripping force to weight...
High gripping force to weight ratio. Grippers provide up to 180 degrees of angular jaw travel allowing the grippers to completely retract from the work area eliminating another required axis...
Jaws are T-Slot bearing supported to prevent jaw breakage and offer superior load bearing performance. High gripping force to weight ratio Compact design with long stroke True parallel jaw motion...
Jaws are T-Slot Bearing supported to prevent jaw breakage and offer superior load bearing performance. High gripping force to weight ratio. True parallel jaw motion for easy tooling. Units are...
Jaws are T-Slot bearing supported to prevent jaw breakage and offer superior load bearing performance.High gripping force to weight ratio. True parallel jaw motion for easy tooling.Units are permanently lubricated...
Jaws are T-Slot bearing supported to prevent jaw breakage and offer superior load bearing performance.High gripping force to weight ratio.Compact Design with long stroke.True parallel jaw motion for easy tooling.Units...
Jaws are T-Slot bearing supported to prevent jaw breakage and offer superior load bearing performance.Spreadin g jaws and Ejector jaws have independent pistons to provide exact timing of O-ring placement.Compact...
Jaws are T-Slot bearing supproted to prevent jaw breakage and offer superior load bearing performance. High gripping force to weight ratio. Compact design with long stroke. True parallel jaw motion...
Jaws machined from S7 tool steel to prevent jaw breakage.Ultra high gripping force to weight ratio.Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance.Piston seals are quad...
The O-Ring gripper is made for picking and placing O-Rings on the parts.The 6-Finger Gripper has two pistons which are driven independently of each other. The spreading jaws are double...
Ultra high gripping force to weight ratio due to four opposing independent pistons that direct power to the jaws. True parallel jaw motion for easy tooling. Units are permanently lubricated...
Ultra high gripping force to weight ratio. True parallel jaw motion for easy tooling. Totally sealed unit with air purge: (i) Unit can be slightly pressurized to prevent debris or...
Ultra high gripping force to weight ratio.True parallel jaw motion for easy tooling.Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance. Piston seals are quad-ring type for long...