Grippers provide up to 180º of angular jaw travel allowing the jaws to completely retract from the work area eliminating another required axis of travel. High gripping force to weight ratio. Compact design with long stroke. Jaw rotations can be adjusted from 0-90º to allow the gripper to be custom fit to each application. Units are permanently lubricated for non-lube air operation, this allowing for compliance with OSHA regulation. Pistons seals are quad ring type for long service life. Proximity sensors are available to monitor open and closed position of the jaws. AGA is fully field repairable for cost savings and minimum down time. The gripper body has two mounting surfaces with dowel pin holes to provide accurate mounting in a variety of positions.
| AGI - American Grippers Inc. | |
|---|---|
| Product Category | Grippers |
| Product Number | AGA-30 |
| Product Name | Angular Gripper |
| Style | Angular |
| Actuation | Pneumatic |
| Number of Grips | 2 |
| Action | Double |
| Jaw Material | Aluminum; Steel |