High gripping force to weight ratio. Grippers provide up to 180 degrees of angular jaw travel allowing the grippers to completely retract from the work area eliminating another required axis of travel. Compact design with large stroke.. Jaw Rotations can be adjusted from 0-90 degrees to allow the gripper to be custom fit to each application. Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance. Piston seals are quad-ring type for long service life. The gripper body has two mounting surfaces with dowl pin holes to provide accurate mounting in a variety of positions. Proximity switches are available to monitor open and closed position of the jaws. Series AGP-375 is fully field repairable for cost savings and minimum down time.
| AGI - American Grippers Inc. | |
|---|---|
| Product Category | Grippers |
| Product Number | AGA-20 |
| Product Name | Angular Gripper |
| Style | Angular |
| Actuation | Pneumatic |
| Number of Grips | 2 |
| Action | Double |
| Jaw Material | Aluminum; Steel |