Jaws are T-Slot bearing supported to prevent jaw breakage and offer superior load bearing performance. High gripping force to weight ratio Compact design with long stroke True parallel jaw motion for easy tooling Units are permanently lubricated for non-lube air operation, this allowing for compliance with OSHA regulations.. Pistons seals are quad ring type for long service life. Hall effect sensors are available to monitor open and closed position of the jaws. AGP is fully field repairable for cost savings and minimum down time Multiple mounting surfaces on jaw for easy tooling. Optional stripper plate ensures part preload in location upon release.
| AGI - American Grippers Inc. | |
|---|---|
| Product Category | Grippers |
| Product Number | AGP-83 |
| Product Name | Three Jaw Gripper |
| Style | Parallel |
| Actuation | Pneumatic |
| Number of Grips | 3 |
| Action | Double |
| Jaw Material | Aluminum; Steel |