Jaws are T-Slot bearing supported to prevent jaw breakage and offer superior load bearing performance.High gripping force to weight ratio.Compact Design with long stroke.True parallel jaw motion for easy tooling.Units are permanently lubricated for non-lube air operation, this allowing for compliance with OSHA regulations.Pison seals are quad ring type for long service life.Hall effect sensors are available to monitor open and closed positions of the jaws.AGLP is fully field repairable for cost savings and minimum down time. Gripper can be ordered with 2 different stroke on the same size body.
| AGI - American Grippers Inc. | |
|---|---|
| Product Category | Grippers |
| Product Number | AGLP-3 |
| Product Name | Parallel Gripper |
| Style | Parallel |
| Actuation | Pneumatic |
| Number of Grips | 2 |
| Action | Double |
| Jaw Material | Aluminum; Steel |