Titus Company (The) Air Compressor Reciprocating – High Pressure 5000 Series

Description
For applications requiring pressures ranging from 220 to 7250 PSIG, high pressure reciprocating compressors and boosters are the ideal product choice. Available in both lubricated and oil-free designs, they offer the right high pressure air or gas generation solution.
Datasheet
Description
For applications requiring pressures ranging from 220 to 7250 PSIG, high pressure reciprocating compressors and boosters are the ideal product choice. Available in both lubricated and oil-free designs, they offer the right high pressure air or gas generation solution.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Compressor Reciprocating – High Pressure - 5000 Series - Titus Company (The)
Morgantown, PA, United States
Air Compressor Reciprocating – High Pressure
5000 Series
Air Compressor Reciprocating – High Pressure 5000 Series
For applications requiring pressures ranging from 220 to 7250 PSIG, high pressure reciprocating compressors and boosters are the ideal product choice. Available in both lubricated and oil-free designs, they offer the right high pressure air or gas generation solution.

For applications requiring pressures ranging from 220 to 7250 PSIG, high pressure reciprocating compressors and boosters are the ideal product choice. Available in both lubricated and oil-free designs, they offer the right high pressure air or gas generation solution.

Supplier's Site Datasheet

Technical Specifications

  Titus Company (The)
Product Category Air Compressors
Product Number 5000 Series
Product Name Air Compressor Reciprocating – High Pressure
Compressor Technology Reciprocating Piston
Unlock Full Specs
to access all available technical data

Similar Products

iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFC805A-5WS - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 10.7 HP
Mounting Skid / Base Plate Mounted
View Details
Variable Speed Compressor - AIRCENTER SFC Series - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Mass Flow Capacity 12.4 to 97.8 SCFM (21.08 to 166 m³/hr)
Discharge / Operating Pressure 80 to 217 psi (56.3 to 153 m H2O)
View Details