Titus Company (The) Air Compressor Reciprocating – Oil Free Boge K Series

Description
For many medical, laboratory, pharmaceutical or food and beverage applications having oil-free compressed air is an absolute must. In many of these applications oil-free reciprocating compressors offer just the right combination of up-front cost and efficiency to meet the need.
Datasheet
Description
For many medical, laboratory, pharmaceutical or food and beverage applications having oil-free compressed air is an absolute must. In many of these applications oil-free reciprocating compressors offer just the right combination of up-front cost and efficiency to meet the need.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Compressor Reciprocating – Oil Free - Boge K Series - Titus Company (The)
Morgantown, PA, United States
Air Compressor Reciprocating – Oil Free
Boge K Series
Air Compressor Reciprocating – Oil Free Boge K Series
For many medical, laboratory, pharmaceutical or food and beverage applications having oil-free compressed air is an absolute must. In many of these applications oil-free reciprocating compressors offer just the right combination of up-front cost and efficiency to meet the need.

For many medical, laboratory, pharmaceutical or food and beverage applications having oil-free compressed air is an absolute must. In many of these applications oil-free reciprocating compressors offer just the right combination of up-front cost and efficiency to meet the need.

Supplier's Site Datasheet

Technical Specifications

  Titus Company (The)
Product Category Air Compressors
Product Number Boge K Series
Product Name Air Compressor Reciprocating – Oil Free
Compressor Technology Reciprocating Piston
Unlock Full Specs
to access all available technical data

Similar Products

FS-Elliott - Polaris 500 Industrial Air Compressor - P500_ - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 2600 to 4500 SCFM (4419 to 7649 m³/hr)
Discharge / Operating Pressure 40 to 150 psi (28.15 to 106 m H2O)
Horse Power 600 to 1000 HP
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFC508P-2T - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Single Phase
Horse Power 2.5 HP
Mounting Skid / Base Plate Mounted
View Details
Portable Diesel Air Compressors - Mobilair™ M480 - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Power Source Diesel
Mass Flow Capacity 1330 to 1700 SCFM (2261 to 2890 m³/hr)
View Details