Carlen Controls, Inc. Datasheets for Absolute Rotary Encoders
Absolute rotary encoders use optical, mechanical, or magnetic indexing for angular measurement. They do not lose their position after power-down, but instead provide absolute position upon power-up without requiring a home cycle or any shaft rotation.
Absolute Rotary Encoders: Learn more
| Product Name | Notes |
|---|---|
| GENERAL The CC450-AE Absolute Encoder is used as a position feedback device where absolute measurement is required. It is a rugged electrical device and should be transformer coupled to the... | |
| GENERAL AA = Absolute Analog The 450AA is a device that produces a voltage whose magnitude varies linearly with the angular position of its shaft. The device consists of a... | |
| GENERAL The CC451AEMT Multiturn Absolute Encoder is used as a position feedback device where absolute measurement is required. It is a rugged electrical device and does not contain any shock-sensitive... | |
| GENERAL The maximum resolution per turn is 13 bits (8192 positions) at 8192 turns, standard coding for the output is Natural Binary or Gray Code. A reset input is provided... |