Carlen Controls, Inc. CC451-AEMT ABSOLUTE PROGRAMMABLE MULTI-TURN ENCODER CC451AEMT

Description
GENERAL The CC451AEMT Multiturn Absolute Encoder is used as a position feedback device where absolute measurement is required. It is a rugged electrical device and does not contain any shock-sensitive component, such as glass scales. The maximum resolution per turn is 16 bits (65536 positions) at 4096 turns, standard coding for the output is Natural Binary or Gray Code. A reset input is provided to electronically set the position of zero. Information is formatted as serial (RS-232, RS- 422, RS-485 or SSI) or as a parallel 28 bit word. The output can be customer programmed over the RS232 port by using Hyperterminal over an arbitrary number of turns (or fraction of turns and any number of counts per turns). In RS-485 mode, the encoder is addressable to allow operation of up to 32 units over a single I/O line.
Description
GENERAL The CC451AEMT Multiturn Absolute Encoder is used as a position feedback device where absolute measurement is required. It is a rugged electrical device and does not contain any shock-sensitive component, such as glass scales. The maximum resolution per turn is 16 bits (65536 positions) at 4096 turns, standard coding for the output is Natural Binary or Gray Code. A reset input is provided to electronically set the position of zero. Information is formatted as serial (RS-232, RS- 422, RS-485 or SSI) or as a parallel 28 bit word. The output can be customer programmed over the RS232 port by using Hyperterminal over an arbitrary number of turns (or fraction of turns and any number of counts per turns). In RS-485 mode, the encoder is addressable to allow operation of up to 32 units over a single I/O line.

Suppliers

Company
Product
Description
Supplier Links
CC451-AEMT ABSOLUTE PROGRAMMABLE MULTI-TURN ENCODER - CC451AEMT - Carlen Controls, Inc.
Roanoke, VA, USA
CC451-AEMT ABSOLUTE PROGRAMMABLE MULTI-TURN ENCODER
CC451AEMT
CC451-AEMT ABSOLUTE PROGRAMMABLE MULTI-TURN ENCODER CC451AEMT
GENERAL The CC451AEMT Multiturn Absolute Encoder is used as a position feedback device where absolute measurement is required. It is a rugged electrical device and does not contain any shock-sensitive component, such as glass scales. The maximum resolution per turn is 16 bits (65536 positions) at 4096 turns, standard coding for the output is Natural Binary or Gray Code. A reset input is provided to electronically set the position of zero. Information is formatted as serial (RS-232, RS- 422, RS-485 or SSI) or as a parallel 28 bit word. The output can be customer programmed over the RS232 port by using Hyperterminal over an arbitrary number of turns (or fraction of turns and any number of counts per turns). In RS-485 mode, the encoder is addressable to allow operation of up to 32 units over a single I/O line.

GENERAL

The CC451AEMT Multiturn Absolute Encoder is used as a position feedback device where absolute measurement is required. It is a rugged electrical device and does not contain any shock-sensitive component, such as glass scales.
The maximum resolution per turn is 16 bits (65536 positions) at 4096 turns, standard coding for the output is Natural Binary or Gray Code. A reset input is provided to electronically set the position of zero. Information is formatted as serial (RS-232, RS- 422, RS-485 or SSI) or as a parallel 28 bit word. The output can be customer programmed over the RS232 port by using Hyperterminal over an arbitrary number of turns (or fraction of turns and any number of counts per turns). In RS-485 mode, the encoder is addressable to allow operation of up to 32 units over a single I/O line.

Supplier's Site

Technical Specifications

  Carlen Controls, Inc.
Product Category Rotary Encoders
Product Number CC451AEMT
Product Name CC451-AEMT ABSOLUTE PROGRAMMABLE MULTI-TURN ENCODER
Encoder Type Absolute; Multiturn
Output Signal Serial; Parallel
Resolution 12 bits
Shaft Speed 12000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Optical Rotary Encoders - 2691694 - RS Components, Ltd.
Specs
Encoder Technology Optical
Output Signal Digital
Counts / Revolution 100 (counts/revolution)
View Details
Absolute Rotary Encoder - Model A36SB Absolute Encoder - Encoder Products Company
Specs
Encoder Technology Magnetic
Encoder Type Absolute; Multiturn
Resolution 16 to ? bits
View Details
Encoders - Industrial - 6207-01029-1190-ND - DigiKey
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature; Index
View Details
2 suppliers
M-Sense12A Autoclavable Encoder - M Sense12Aa - Portescap
Specs
Encoder Type Incremental
Lines / Revolution 1 to 1024 (lines/revolution)
Count Rate 4000 kHz
View Details