Carlen Controls, Inc. CC450-AE ABSOLUTE ENCODER CC450AE

Description
GENERAL The CC450-AE Absolute Encoder is used as a position feedback device where absolute measurement is required. It is a rugged electrical device and should be transformer coupled to the control system to avoid any induced noise via control common. APPLICATION The 450-AE Absolute Encoder is designed for use as a positioning feedback device in mill duty environments. Among its features are: Absolute Measurement - Retains exact position throughout a power shutdown Long-line Transmission capability Very high degree of noise rejection.
Description
GENERAL The CC450-AE Absolute Encoder is used as a position feedback device where absolute measurement is required. It is a rugged electrical device and should be transformer coupled to the control system to avoid any induced noise via control common. APPLICATION The 450-AE Absolute Encoder is designed for use as a positioning feedback device in mill duty environments. Among its features are: Absolute Measurement - Retains exact position throughout a power shutdown Long-line Transmission capability Very high degree of noise rejection.

Suppliers

Company
Product
Description
Supplier Links
CC450-AE ABSOLUTE ENCODER - CC450AE - Carlen Controls, Inc.
Roanoke, VA, USA
CC450-AE ABSOLUTE ENCODER
CC450AE
CC450-AE ABSOLUTE ENCODER CC450AE
GENERAL The CC450-AE Absolute Encoder is used as a position feedback device where absolute measurement is required. It is a rugged electrical device and should be transformer coupled to the control system to avoid any induced noise via control common. APPLICATION The 450-AE Absolute Encoder is designed for use as a positioning feedback device in mill duty environments. Among its features are: Absolute Measurement - Retains exact position throughout a power shutdown Long-line Transmission capability Very high degree of noise rejection.

GENERAL

The CC450-AE Absolute Encoder is used as a position feedback device where absolute measurement is required. It is a rugged electrical device and should be transformer coupled to the control system to avoid any induced noise via control common.

APPLICATION

The 450-AE Absolute Encoder is designed for use as a positioning feedback device in mill duty environments. Among its features are:

  1. Absolute Measurement - Retains exact position throughout a power shutdown
  2. Long-line Transmission capability
  3. Very high degree of noise rejection.
Supplier's Site

Technical Specifications

  Carlen Controls, Inc.
Product Category Rotary Encoders
Product Number CC450AE
Product Name CC450-AE ABSOLUTE ENCODER
Encoder Type Absolute
Unlock Full Specs
to access all available technical data

Similar Products

Motion Control Sensors - 100474 - RS Components, Ltd.
Specs
Output Signal Analogue
Diameter / Width 0.1969 inch (5 mm)
View Details
Encoder/Resolver - 99648206 - Radwell International
Specs
Encoder Type Incremental
View Details
Encoders - Industrial - 6207-01086-020-ND - DigiKey
Specs
Encoder Technology Optical
Encoder Type Absolute
Absolute Encoder Output Code Gray
View Details
F16 Magnetic Encoder - F16 - Portescap
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Encoder Output Pulse & Direction
View Details