Carlen Controls, Inc. Datasheets for Tachometers
Tachometers are used to measure the velocity of a rotating object. They operate on the principle that a driven motor (i.e., a motor operated as a generator) produces a voltage that is proportional to the angular velocity of the motor shaft.
Tachometers: Learn more
| Product Name | Notes |
|---|---|
| APPLICATION For use with drive motors requiring a hollow shaft for the passage of fluids to the drive load. The CC1200 pulse tachometer can be directly mounted to the motor... | |
| GENERAL The CC340T Pulse Tachometer is a shaft mounted design for mill applications requiring a rugged, low cost and precision design. APPLICATION One tachometer can be mounted onto various shaft... | |
| GENERAL The CC425 pulse tachometer is a shaft mounted design for mill applications requiring a rugged, low cost and precision design. APPLICATION • No shaft coupling required • Unlimited shaft... | |
| GENERAL CC550 is designed for any large system requiring precise speed control without sacrificing rapid response. The 550 Series Shaft-Mounted Pulse Tachometer is easy to install and designed for mill... | |
| GENERAL CC700 is designed for any large system requiring precise speed control without sacrificing rapid response. The 700 Series Shaft-Mounted Pulse Tachometer is easy to install and designed for mill... | |
| GENERAL The CC600 pulse tachometer is a shaft mounted design for mill applications requiring a rugged, low cost and precision design. APPLICATIONS • No shaft coupling required • Unlimited shaft... | |
| GENERAL The CC900TO is designed for drive motors requiring a thru-shaft tachometer. The unit will mount directly to any AC or DC motor having a C face (8.5 in. dia. | |
| The CC350T is a cost effective product designed for mill duty applications requiring an optical incremental encoder. | |
| The model 290T is a family of mill duty industrial-grade optical incremental encoders developed to provide rugged thru-shaft drive for additional add-on components such as resolvers, mechanical overspeed switches, etc. |