Carlen Controls, Inc. CC450-AA ABSOLUTE ANALOG CC450AA

Description
GENERAL AA = Absolute Analog The 450AA is a device that produces a voltage whose magnitude varies linearly with the angular position of its shaft. The device consists of a grey code position encoder disc, D/A converter and output buffers electronics to provide a 10VDC voltage or 4-20ma current output. The precision bearings, which support the operating shaft, are the only friction producing elements. APPLICATIONS Absolute Encoders are widely used for position measuring in Industry and Aerospace because of their ruggedness, accuracy and repeatability. The conversion circuitry is mounted within the transducer enclosure and is potted to provide for Mill Duty applications.
Description
GENERAL AA = Absolute Analog The 450AA is a device that produces a voltage whose magnitude varies linearly with the angular position of its shaft. The device consists of a grey code position encoder disc, D/A converter and output buffers electronics to provide a 10VDC voltage or 4-20ma current output. The precision bearings, which support the operating shaft, are the only friction producing elements. APPLICATIONS Absolute Encoders are widely used for position measuring in Industry and Aerospace because of their ruggedness, accuracy and repeatability. The conversion circuitry is mounted within the transducer enclosure and is potted to provide for Mill Duty applications.

Suppliers

Company
Product
Description
Supplier Links
CC450-AA ABSOLUTE ANALOG - CC450AA - Carlen Controls, Inc.
Roanoke, VA, USA
CC450-AA ABSOLUTE ANALOG
CC450AA
CC450-AA ABSOLUTE ANALOG CC450AA
GENERAL AA = Absolute Analog The 450AA is a device that produces a voltage whose magnitude varies linearly with the angular position of its shaft. The device consists of a grey code position encoder disc, D/A converter and output buffers electronics to provide a 10VDC voltage or 4-20ma current output. The precision bearings, which support the operating shaft, are the only friction producing elements. APPLICATIONS Absolute Encoders are widely used for position measuring in Industry and Aerospace because of their ruggedness, accuracy and repeatability. The conversion circuitry is mounted within the transducer enclosure and is potted to provide for Mill Duty applications.

GENERAL

AA = Absolute Analog

The 450AA is a device that produces a voltage whose magnitude varies linearly with the angular position of its shaft. The device consists of a grey code position encoder disc, D/A converter and output buffers electronics to provide a 10VDC voltage or 4-20ma current output. The precision bearings, which support the operating shaft, are the only friction producing elements.

APPLICATIONS

Absolute Encoders are widely used for position measuring in Industry and Aerospace because of their ruggedness, accuracy and repeatability. The conversion circuitry is mounted within the transducer enclosure and is potted to provide for Mill Duty applications.

Supplier's Site

Technical Specifications

  Carlen Controls, Inc.
Product Category Rotary Encoders
Product Number CC450AA
Product Name CC450-AA ABSOLUTE ANALOG
Encoder Type Absolute
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Rotary Encoders - 315132 - RS Components, Ltd.
Specs
Encoder Technology Mechanical
Encoder Type Incremental
Encoder Output Quadrature
View Details
Incremental Rotary Encoder - Model 25SF Accu-Coder® - Encoder Products Company
Specs
Encoder Technology Optical
Encoder Type Incremental
Features Programmable
View Details
M-Sense16 Magnetic Encoder - M Sense16a - Portescap
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Count Rate 4000 kHz
View Details