Carlen Controls, Inc. CC451-AE ABSOLUTE PROGRAMMABLE MULTI-TURN ENCODER CC451AE

Description
GENERAL The maximum resolution per turn is 13 bits (8192 positions) at 8192 turns, standard coding for the output is Natural Binary or Gray Code. A reset input is provided to electronically set the position of zero. Information is formatted as serial (RS-232, RS-422, RS-485 or SSI) or as a parallel 24 bit word. The output can be customer programmed over the RS-232 port by using Hyperterminal under Windows 95 or 98 over an arbitrary number of turns (or fraction of turns and any number of counts per turn). In RS-485 mode, the encoder is addressable to allow operation of up to 32 units over a single I/O line.
Description
GENERAL The maximum resolution per turn is 13 bits (8192 positions) at 8192 turns, standard coding for the output is Natural Binary or Gray Code. A reset input is provided to electronically set the position of zero. Information is formatted as serial (RS-232, RS-422, RS-485 or SSI) or as a parallel 24 bit word. The output can be customer programmed over the RS-232 port by using Hyperterminal under Windows 95 or 98 over an arbitrary number of turns (or fraction of turns and any number of counts per turn). In RS-485 mode, the encoder is addressable to allow operation of up to 32 units over a single I/O line.

Suppliers

Company
Product
Description
Supplier Links
CC451-AE ABSOLUTE PROGRAMMABLE MULTI-TURN ENCODER - CC451AE - Carlen Controls, Inc.
Roanoke, VA, USA
CC451-AE ABSOLUTE PROGRAMMABLE MULTI-TURN ENCODER
CC451AE
CC451-AE ABSOLUTE PROGRAMMABLE MULTI-TURN ENCODER CC451AE
GENERAL The maximum resolution per turn is 13 bits (8192 positions) at 8192 turns, standard coding for the output is Natural Binary or Gray Code. A reset input is provided to electronically set the position of zero. Information is formatted as serial (RS-232, RS-422, RS-485 or SSI) or as a parallel 24 bit word. The output can be customer programmed over the RS-232 port by using Hyperterminal under Windows 95 or 98 over an arbitrary number of turns (or fraction of turns and any number of counts per turn). In RS-485 mode, the encoder is addressable to allow operation of up to 32 units over a single I/O line.

GENERAL

The maximum resolution per turn is 13 bits (8192 positions) at 8192 turns, standard coding for the output is Natural Binary or Gray Code. A reset input is provided to electronically set the position of zero. Information is formatted as serial (RS-232, RS-422, RS-485 or SSI) or as a parallel 24 bit word. The output can be customer programmed over the RS-232 port by using Hyperterminal under Windows 95 or 98 over an arbitrary number of turns (or fraction of turns and any number of counts per turn). In RS-485 mode, the encoder is addressable to allow operation of up to 32 units over a single I/O line.

Supplier's Site

Technical Specifications

  Carlen Controls, Inc.
Product Category Rotary Encoders
Product Number CC451AE
Product Name CC451-AE ABSOLUTE PROGRAMMABLE MULTI-TURN ENCODER
Encoder Type Absolute; Multiturn
Unlock Full Specs
to access all available technical data

Similar Products

Motion Control Sensors - 100475 - RS Components, Ltd.
Specs
Operating Temperature -4 F (-20 C)
View Details
Incremental Rotary Encoder - Model DR274 Accu-Coder® - Encoder Products Company
Specs
Encoder Type Incremental
Encoder Output Quadrature
Counts / Revolution 500 (counts/revolution)
View Details
Encoders - Industrial - 6207-01072-446-ND - DigiKey
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature; Index
View Details
M-Sense22 Magnetic Encoder - M Sense22i - Portescap
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Count Rate 4000 kHz
View Details