Eaton Corporation - Drives Datasheets for AC Motor Drives
AC motor drives interface controllers to AC motors. They match the control signals (voltage and power levels) as well as the signal type (analog or digital). They also provide power conversion, amplification, and the sequencing of waveform signals.
AC Motor Drives: Learn more
| Product Name | Notes |
|---|---|
| Cutler-Hammer HVX9000 Series Adjustable Frequency drives by Eaton are the next generation of drives specifically engineered for HVAC, pump, and fluid control applications. The power unit makes use of the... | |
| Designed to exceed IEEE 519-1992 requirements for harmonic distortion, these drives use advanced 18-pulse clean power technology that significantly reduces line harmonics at the drive input terminals—resulting in one of... | |
| Eaton's H-Max Series of drives are specifically designed for HVAC, pump and fluid control applications. They feature an ultra-efficient power section and programmable main control board that enables easy installation,... | |
| Eaton's LCX9000 drives are liquid-cooled products that utilize potable water or a water-glycol mixture as a cooling medium. Their compact size and low heat transfer rates allow the enclosure size... | |
| Keeping the focus on products that are easy to install, startup, maintain and troubleshoot allows Eaton to help you lower your costs (time and money) when it comes to making... |
| Next >> |