Eaton Corporation - Drives HVX9000 Intellipass Series HVX00221B2

Description
Eaton's H-Max Series of drives are specifically designed for HVAC, pump and fluid control applications. They feature an ultra-efficient power section and programmable main control board that enables easy installation, startup and maintenance. The H-Max Series also has an expanded startup wizard for HVAC system configuration, providing flexibility for consultants, OEM and end-user requirements. Additional I/O and communication cards provide plug-and-play functionality. The H-Max Series features input surge protection to defend against voltage spikes. The drives accommodate onboard RS-485 and Ethernet-based communications. HAND/OFF/AUTO and DRIVE/BYPASS selector on the keypad simplifies control.
Datasheet
Description
Eaton's H-Max Series of drives are specifically designed for HVAC, pump and fluid control applications. They feature an ultra-efficient power section and programmable main control board that enables easy installation, startup and maintenance. The H-Max Series also has an expanded startup wizard for HVAC system configuration, providing flexibility for consultants, OEM and end-user requirements. Additional I/O and communication cards provide plug-and-play functionality. The H-Max Series features input surge protection to defend against voltage spikes. The drives accommodate onboard RS-485 and Ethernet-based communications. HAND/OFF/AUTO and DRIVE/BYPASS selector on the keypad simplifies control.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HVX9000 Intellipass Series - HVX00221B2 - Eaton Corporation - Drives
Milwaukee, WI, USA
HVX9000 Intellipass Series
HVX00221B2
HVX9000 Intellipass Series HVX00221B2
Eaton's H-Max Series of drives are specifically designed for HVAC, pump and fluid control applications. They feature an ultra-efficient power section and programmable main control board that enables easy installation, startup and maintenance. The H-Max Series also has an expanded startup wizard for HVAC system configuration, providing flexibility for consultants, OEM and end-user requirements. Additional I/O and communication cards provide plug-and-play functionality. The H-Max Series features input surge protection to defend against voltage spikes. The drives accommodate onboard RS-485 and Ethernet-based communications. HAND/OFF/AUTO and DRIVE/BYPASS selector on the keypad simplifies control.

Eaton's H-Max Series of drives are specifically designed for HVAC, pump and fluid control applications. They feature an ultra-efficient power section and programmable main control board that enables easy installation, startup and maintenance. The H-Max Series also has an expanded startup wizard for HVAC system configuration, providing flexibility for consultants, OEM and end-user requirements.

  • Additional I/O and communication cards provide plug-and-play functionality.
  • The H-Max Series features input surge protection to defend against voltage spikes.
  • The drives accommodate onboard RS-485 and Ethernet-based communications.
  • HAND/OFF/AUTO and DRIVE/BYPASS selector on the keypad simplifies control.
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation - Drives
Product Category AC Motor Drives
Product Number HVX00221B2
Product Name HVX9000 Intellipass Series
Product Variable Speed
Resolution 10 bits
Axes 1.0
Motor / System Sensorless Vector
Setup Control Panel
Unlock Full Specs
to access all available technical data

Similar Products

AC Drive - 20AB028A0AYNANC0 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 240 volts
Phase   Three Phase
View Details
2 suppliers
480V, 3-Phase, IP55/UL Type 12 -  - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Motor / System Induction; Synchronous; Induction
Permanent Magnet
Synchronous Reluctance
Setup Computer; Control Panel; Other; LCD keypad and Status Ring, Bluetooth® is optional
Communication DeviceNet (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); RS485; Standard: Modbus RTU, RS-485, 115 kbps
Optional: EtherNet/IP™, DeviceNet, Modbus® TCP/IP, PROFINET, PROFIBUS-DP
View Details
FRENIC-Ace AC Drive - FRN0010E2S-2GB - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Features Alarm / Status Monitoring
View Details