Eaton Corporation - Drives M-MAX Series Machinery Drive MMX12AA3D7F0-0

Description
Keeping the focus on products that are easy to install, startup, maintain and troubleshoot allows Eaton to help you lower your costs (time and money) when it comes to making your application run smoothly. Make the maximum impact on your process, with a minimum amount of energy, by choosing the M-Max Series. The M-Max Series uses a 32-bit microprocessor and insulated gate bipolar transistors (IGBTs) that provide quiet motor operation, high motor efficiency, and smooth lowspeed performance. The integrated proportional-integra l (PI) controller, RFI filter and brake chopper, as well as the extensive motor-protective functions ensure a high level of operational reliability and allow significant energy savings”all while keeping the drive compact for use in tight spaces. M-Max drives come with a host of functions dedicated to solving your application needs including flying start (starting into a running motor), configurable responses in the event of a fault, and Modbus-RTU protocol as standard. All enable robust, efficient performance. Key Features Supports connection of external 24V control power to maintain control and communication in the case of a main power loss Optional accessory enables an IP21, NEMA Type 1 degree of protection Modbus-RTU as standard serial fieldbus Several fieldbus options (CAN, PROFIBUS DP, DeviceNet) Meets UL, CE, cUL, C-Tick and RoHS standards
Datasheet
Description
Keeping the focus on products that are easy to install, startup, maintain and troubleshoot allows Eaton to help you lower your costs (time and money) when it comes to making your application run smoothly. Make the maximum impact on your process, with a minimum amount of energy, by choosing the M-Max Series. The M-Max Series uses a 32-bit microprocessor and insulated gate bipolar transistors (IGBTs) that provide quiet motor operation, high motor efficiency, and smooth lowspeed performance. The integrated proportional-integra l (PI) controller, RFI filter and brake chopper, as well as the extensive motor-protective functions ensure a high level of operational reliability and allow significant energy savings”all while keeping the drive compact for use in tight spaces. M-Max drives come with a host of functions dedicated to solving your application needs including flying start (starting into a running motor), configurable responses in the event of a fault, and Modbus-RTU protocol as standard. All enable robust, efficient performance. Key Features Supports connection of external 24V control power to maintain control and communication in the case of a main power loss Optional accessory enables an IP21, NEMA Type 1 degree of protection Modbus-RTU as standard serial fieldbus Several fieldbus options (CAN, PROFIBUS DP, DeviceNet) Meets UL, CE, cUL, C-Tick and RoHS standards
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M-MAX Series Machinery Drive - MMX12AA3D7F0-0 - Eaton Corporation - Drives
Milwaukee, WI, USA
M-MAX Series Machinery Drive
MMX12AA3D7F0-0
M-MAX Series Machinery Drive MMX12AA3D7F0-0
Keeping the focus on products that are easy to install, startup, maintain and troubleshoot allows Eaton to help you lower your costs (time and money) when it comes to making your application run smoothly. Make the maximum impact on your process, with a minimum amount of energy, by choosing the M-Max Series. The M-Max Series uses a 32-bit microprocessor and insulated gate bipolar transistors (IGBTs) that provide quiet motor operation, high motor efficiency, and smooth lowspeed performance. The integrated proportional-integra l (PI) controller, RFI filter and brake chopper, as well as the extensive motor-protective functions ensure a high level of operational reliability and allow significant energy savings”all while keeping the drive compact for use in tight spaces. M-Max drives come with a host of functions dedicated to solving your application needs including flying start (starting into a running motor), configurable responses in the event of a fault, and Modbus-RTU protocol as standard. All enable robust, efficient performance. Key Features Supports connection of external 24V control power to maintain control and communication in the case of a main power loss Optional accessory enables an IP21, NEMA Type 1 degree of protection Modbus-RTU as standard serial fieldbus Several fieldbus options (CAN, PROFIBUS DP, DeviceNet) Meets UL, CE, cUL, C-Tick and RoHS standards

Keeping the focus on products that are easy to install, startup, maintain and troubleshoot allows Eaton to help you lower your costs (time and money) when it comes to making your application run smoothly. Make the maximum impact on your process, with a minimum amount of energy, by choosing the M-Max Series.
The M-Max Series uses a 32-bit microprocessor and insulated gate bipolar transistors (IGBTs) that provide quiet motor operation, high motor efficiency, and smooth lowspeed performance. The integrated proportional-integral (PI) controller, RFI filter and brake chopper, as well as the extensive motor-protective functions ensure a high level of operational reliability and allow significant energy savings”all while keeping the drive compact for use in tight spaces. M-Max drives come with a host of functions dedicated to solving your application needs including flying start (starting into a running motor), configurable responses in the event of a fault, and Modbus-RTU protocol as standard. All enable robust, efficient performance.
Key Features

  • Supports connection of external 24V control power to maintain control and communication in the case of a main power loss
  • Optional accessory enables an IP21, NEMA Type 1 degree of protection
  • Modbus-RTU as standard serial fieldbus
  • Several fieldbus options (CAN, PROFIBUS DP, DeviceNet)
  • Meets UL, CE, cUL, C-Tick and RoHS standards
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation - Drives
Product Category AC Motor Drives
Product Number MMX12AA3D7F0-0
Product Name M-MAX Series Machinery Drive
Product Variable Speed
Axes 1.0
Motor / System Sensorless Vector
Setup Computer (optional feature); Control Panel; Handheld (optional feature)
Features Soft Start; Injection Braking; Alarm / Status Monitoring; Self Diagnostics
Unlock Full Specs
to access all available technical data

Similar Products

Motion Controller - G-902.RxE - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 4.0
Motor / System AC Servo
Setup Computer
View Details
FRENIC-Ace AC Drive - FRN0004E2S-4GB - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Features Alarm / Status Monitoring
View Details
2 suppliers
Drive - 6134860 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
AC Input 460 volts
Continuous Current 2.3 amps
View Details
2 suppliers
Motor Controllers - 193555 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Input 400 volts
Power 4000 watts
Continuous Current 9 amps
View Details