Eaton Corporation - Drives HVX9000 Series HVX150A2-5A4N1

Description
Cutler-Hammer HVX9000 Series Adjustable Frequency drives by Eaton are the next generation of drives specifically engineered for HVAC, pump, and fluid control applications. The power unit makes use of the most sophisticated semiconductor technology and a highly modular construction that can be flexibly adapted to the customer's needs. Features: Robust design - proven 500,000 hours MTBF 3% line reactors standard on drives from FR4 through FR9 EMI/RFI Filters standard on all drives HOA and Drive/Bypass selector on keypad simplifies control Additional I/O and communication cards provide plug and play functionality NEMA Type 1 and Type 12 enclosures available NEMA Type 12 keypad on all drives UL Listed
Datasheet
Description
Cutler-Hammer HVX9000 Series Adjustable Frequency drives by Eaton are the next generation of drives specifically engineered for HVAC, pump, and fluid control applications. The power unit makes use of the most sophisticated semiconductor technology and a highly modular construction that can be flexibly adapted to the customer's needs. Features: Robust design - proven 500,000 hours MTBF 3% line reactors standard on drives from FR4 through FR9 EMI/RFI Filters standard on all drives HOA and Drive/Bypass selector on keypad simplifies control Additional I/O and communication cards provide plug and play functionality NEMA Type 1 and Type 12 enclosures available NEMA Type 12 keypad on all drives UL Listed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HVX9000 Series - HVX150A2-5A4N1 - Eaton Corporation - Drives
Milwaukee, WI, USA
HVX9000 Series
HVX150A2-5A4N1
HVX9000 Series HVX150A2-5A4N1
Cutler-Hammer HVX9000 Series Adjustable Frequency drives by Eaton are the next generation of drives specifically engineered for HVAC, pump, and fluid control applications. The power unit makes use of the most sophisticated semiconductor technology and a highly modular construction that can be flexibly adapted to the customer's needs. Features: Robust design - proven 500,000 hours MTBF 3% line reactors standard on drives from FR4 through FR9 EMI/RFI Filters standard on all drives HOA and Drive/Bypass selector on keypad simplifies control Additional I/O and communication cards provide plug and play functionality NEMA Type 1 and Type 12 enclosures available NEMA Type 12 keypad on all drives UL Listed

Cutler-Hammer HVX9000 Series Adjustable Frequency drives by Eaton are the next generation of drives specifically engineered for HVAC, pump, and fluid control applications. The power unit makes use of the most sophisticated semiconductor technology and a highly modular construction that can be flexibly adapted to the customer's needs.

Features:

  • Robust design - proven 500,000 hours MTBF
  • 3% line reactors standard on drives from FR4 through FR9
  • EMI/RFI Filters standard on all drives
  • HOA and Drive/Bypass selector on keypad simplifies control
  • Additional I/O and communication cards provide plug and play functionality
  • NEMA Type 1 and Type 12 enclosures available
  • NEMA Type 12 keypad on all drives
  • UL Listed
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation - Drives
Product Category AC Motor Drives
Product Number HVX150A2-5A4N1
Product Name HVX9000 Series
Product Variable Speed; Inverter
Resolution 10 bits
Axes 1.0
Motor / System Sensorless Vector
Setup Control Panel
Unlock Full Specs
to access all available technical data

Similar Products

Motion Controller for Low Power Requirement - G-910.RC02 - PI (Physik Instrumente) L.P.
Specs
Axes 2.0 to 4.0
Motor / System AC Servo
Setup Computer
View Details
FRENIC-MEGA AC Drive - FRN1000G1S-4U - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Communication CANopen (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); Modbus TCP, CC-Link, DeviceNet
View Details
AC Drive - 1 HP - 20AC2P1A3AYNANG0 - Classic Automation LLC
Allen-Bradley / Rockwell Automation
View Details
iQpump1000 Pump Drive (VFD), 480V 3-Phase, 40 HP, NEMA 1 - CIMR-PW4A0058FAA - Yaskawa America, Inc. - Drives Division
Specs
AC Input 480 volts
Phase   Three Phase
Power 29846 watts
View Details