Eaton Corporation - Drives HVX9000 Series HVX025A2-4A1B1

Description
Cutler-Hammer HVX9000 Series Adjustable Frequency drives by Eaton are the next generation of drives specifically engineered for HVAC, pump, and fluid control applications. The power unit makes use of the most sophisticated semiconductor technology and a highly modular construction that can be flexibly adapted to the customer's needs. Features: Robust design - proven 500,000 hours MTBF 3% line reactors standard on drives from FR4 through FR9 EMI/RFI Filters standard on all drives HOA and Drive/Bypass selector on keypad simplifies control Additional I/O and communication cards provide plug and play functionality NEMA Type 1 and Type 12 enclosures available NEMA Type 12 keypad on all drives UL Listed
Datasheet
Description
Cutler-Hammer HVX9000 Series Adjustable Frequency drives by Eaton are the next generation of drives specifically engineered for HVAC, pump, and fluid control applications. The power unit makes use of the most sophisticated semiconductor technology and a highly modular construction that can be flexibly adapted to the customer's needs. Features: Robust design - proven 500,000 hours MTBF 3% line reactors standard on drives from FR4 through FR9 EMI/RFI Filters standard on all drives HOA and Drive/Bypass selector on keypad simplifies control Additional I/O and communication cards provide plug and play functionality NEMA Type 1 and Type 12 enclosures available NEMA Type 12 keypad on all drives UL Listed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HVX9000 Series - HVX025A2-4A1B1 - Eaton Corporation - Drives
Milwaukee, WI, USA
HVX9000 Series
HVX025A2-4A1B1
HVX9000 Series HVX025A2-4A1B1
Cutler-Hammer HVX9000 Series Adjustable Frequency drives by Eaton are the next generation of drives specifically engineered for HVAC, pump, and fluid control applications. The power unit makes use of the most sophisticated semiconductor technology and a highly modular construction that can be flexibly adapted to the customer's needs. Features: Robust design - proven 500,000 hours MTBF 3% line reactors standard on drives from FR4 through FR9 EMI/RFI Filters standard on all drives HOA and Drive/Bypass selector on keypad simplifies control Additional I/O and communication cards provide plug and play functionality NEMA Type 1 and Type 12 enclosures available NEMA Type 12 keypad on all drives UL Listed

Cutler-Hammer HVX9000 Series Adjustable Frequency drives by Eaton are the next generation of drives specifically engineered for HVAC, pump, and fluid control applications. The power unit makes use of the most sophisticated semiconductor technology and a highly modular construction that can be flexibly adapted to the customer's needs.

Features:

  • Robust design - proven 500,000 hours MTBF
  • 3% line reactors standard on drives from FR4 through FR9
  • EMI/RFI Filters standard on all drives
  • HOA and Drive/Bypass selector on keypad simplifies control
  • Additional I/O and communication cards provide plug and play functionality
  • NEMA Type 1 and Type 12 enclosures available
  • NEMA Type 12 keypad on all drives
  • UL Listed
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation - Drives
Product Category AC Motor Drives
Product Number HVX025A2-4A1B1
Product Name HVX9000 Series
Product Variable Speed; Inverter
Resolution 10 bits
Axes 1.0
Motor / System Sensorless Vector
Setup Control Panel
Unlock Full Specs
to access all available technical data

Similar Products

Motion Controller - G-902.RxE - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 4.0
Motor / System AC Servo
Setup Computer
View Details
FRENIC-Mini (C2) AC Drive - FRN0002C2S-6U - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Product Speed Controller; Variable Speed; Inverter
Motor / System Induction; Synchronous; Sensorless Vector
Setup Control Panel
View Details
AC Drive - 20AB9P6A0AYNNNC0 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 240 volts
Phase   Three Phase
View Details
2 suppliers
U1000 Industrial Matrix Low-Harmonic AC Drive (VFD), 480V 3-Phase, 5-7.5 HP - CIMR-UU4A0011AUA - Yaskawa America, Inc. - Drives Division
Specs
Product Regenerative
Axes 1.0
Motor / System Induction; Surface Permanent Magnet, Interior Permanent Magnet
View Details