Eaton Corporation - Drives HVX9000 Series HVX015A2-2A1B1

Description
Cutler-Hammer HVX9000 Series Adjustable Frequency drives by Eaton are the next generation of drives specifically engineered for HVAC, pump, and fluid control applications. The power unit makes use of the most sophisticated semiconductor technology and a highly modular construction that can be flexibly adapted to the customer's needs. Features: Robust design - proven 500,000 hours MTBF 3% line reactors standard on drives from FR4 through FR9 EMI/RFI Filters standard on all drives HOA and Drive/Bypass selector on keypad simplifies control Additional I/O and communication cards provide plug and play functionality NEMA Type 1 and Type 12 enclosures available NEMA Type 12 keypad on all drives UL Listed
Datasheet
Description
Cutler-Hammer HVX9000 Series Adjustable Frequency drives by Eaton are the next generation of drives specifically engineered for HVAC, pump, and fluid control applications. The power unit makes use of the most sophisticated semiconductor technology and a highly modular construction that can be flexibly adapted to the customer's needs. Features: Robust design - proven 500,000 hours MTBF 3% line reactors standard on drives from FR4 through FR9 EMI/RFI Filters standard on all drives HOA and Drive/Bypass selector on keypad simplifies control Additional I/O and communication cards provide plug and play functionality NEMA Type 1 and Type 12 enclosures available NEMA Type 12 keypad on all drives UL Listed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HVX9000 Series - HVX015A2-2A1B1 - Eaton Corporation - Drives
Milwaukee, WI, USA
HVX9000 Series
HVX015A2-2A1B1
HVX9000 Series HVX015A2-2A1B1
Cutler-Hammer HVX9000 Series Adjustable Frequency drives by Eaton are the next generation of drives specifically engineered for HVAC, pump, and fluid control applications. The power unit makes use of the most sophisticated semiconductor technology and a highly modular construction that can be flexibly adapted to the customer's needs. Features: Robust design - proven 500,000 hours MTBF 3% line reactors standard on drives from FR4 through FR9 EMI/RFI Filters standard on all drives HOA and Drive/Bypass selector on keypad simplifies control Additional I/O and communication cards provide plug and play functionality NEMA Type 1 and Type 12 enclosures available NEMA Type 12 keypad on all drives UL Listed

Cutler-Hammer HVX9000 Series Adjustable Frequency drives by Eaton are the next generation of drives specifically engineered for HVAC, pump, and fluid control applications. The power unit makes use of the most sophisticated semiconductor technology and a highly modular construction that can be flexibly adapted to the customer's needs.

Features:

  • Robust design - proven 500,000 hours MTBF
  • 3% line reactors standard on drives from FR4 through FR9
  • EMI/RFI Filters standard on all drives
  • HOA and Drive/Bypass selector on keypad simplifies control
  • Additional I/O and communication cards provide plug and play functionality
  • NEMA Type 1 and Type 12 enclosures available
  • NEMA Type 12 keypad on all drives
  • UL Listed
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation - Drives
Product Category AC Motor Drives
Product Number HVX015A2-2A1B1
Product Name HVX9000 Series
Product Variable Speed; Inverter
Resolution 10 bits
Axes 1.0
Motor / System Sensorless Vector
Setup Control Panel
Unlock Full Specs
to access all available technical data

Similar Products

SGDV Sigma-5 Servo Amplifier - SGDV-330A11A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Multi-Axis; Speed Controller; Amplifier
Axes 1.0
Setup Computer
View Details
L1000A Elevator Drive (VFD), 240V 3-Phase, 10 HP - CIMR-LU2A0033 - Yaskawa America, Inc. - Drives Division
Specs
Setup Computer; Control Panel; Handheld
Features Self Diagnostics (optional feature); Other (optional feature); NEMA 1 Enclosure
Configuration Panel Mount
View Details
Drive - 9836402 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
AC Input 460 volts
View Details
2 suppliers