maxon Encoder ENX 10 EASY XT, 1 - 1024 counts per turn ENX10EASYXT06

Description
maxon ENX encoders feature a robust design and high signal quality. The ENX EASY XT is a 3-channel encoder with line driver in acc. with RS422. A resolution of up to 1024 counts per turn can be programmed ex works. The ESD protection network, cable strain relief and general robust design of the ENX series make it an excellent choice for high-precision positioning and speed control. The XT version has an extended temperature range and is designed with single wires. Counts per turn, cable length and cable alignment can be configured online.
Datasheet
Description
maxon ENX encoders feature a robust design and high signal quality. The ENX EASY XT is a 3-channel encoder with line driver in acc. with RS422. A resolution of up to 1024 counts per turn can be programmed ex works. The ESD protection network, cable strain relief and general robust design of the ENX series make it an excellent choice for high-precision positioning and speed control. The XT version has an extended temperature range and is designed with single wires. Counts per turn, cable length and cable alignment can be configured online.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encoder ENX 10 EASY XT, 1 - 1024 counts per turn - ENX10EASYXT06 - maxon
Taunton, MA, USA
Encoder ENX 10 EASY XT, 1 - 1024 counts per turn
ENX10EASYXT06
Encoder ENX 10 EASY XT, 1 - 1024 counts per turn ENX10EASYXT06
maxon ENX encoders feature a robust design and high signal quality. The ENX EASY XT is a 3-channel encoder with line driver in acc. with RS422. A resolution of up to 1024 counts per turn can be programmed ex works. The ESD protection network, cable strain relief and general robust design of the ENX series make it an excellent choice for high-precision positioning and speed control. The XT version has an extended temperature range and is designed with single wires. Counts per turn, cable length and cable alignment can be configured online.

maxon ENX encoders feature a robust design and high signal quality. The ENX EASY XT is a 3-channel encoder with line driver in acc. with RS422. A resolution of up to 1024 counts per turn can be programmed ex works. The ESD protection network, cable strain relief and general robust design of the ENX series make it an excellent choice for high-precision positioning and speed control. The XT version has an extended temperature range and is designed with single wires.
Counts per turn, cable length and cable alignment can be configured online.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Rotary Encoders
Product Number ENX10EASYXT06
Product Name Encoder ENX 10 EASY XT, 1 - 1024 counts per turn
Encoder Technology Mechanical
Encoder Type Incremental
Output Signal Current
Unlock Full Specs
to access all available technical data

Similar Products

Incremental Rotary Encoder - Model DR738 Accu-Coder® - Encoder Products Company
Specs
Encoder Type Incremental
Counts / Revolution 30000 (counts/revolution)
View Details
Rotary Incremental Encoders - R119S - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature
View Details
M-Sense22 Magnetic Encoder - M Sense22a - Portescap
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Count Rate 4000 kHz
View Details
Incremental encoder: Series IE3-1024 - Encoders Series IE3-1024 magnetic Encoder, digital outputs 3 channels, 1 - 1024 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Output Signal Square Wave; Current
View Details