maxon Encoder ENC 16 EASY XT, 1024 cpt 530965

Description
maxon Easy encoders feature a robust design and high signal quality. The ENC EASY XT is a 3-channel encoder with line driver in acc. with RS422. A resolution of up to 1024 counts per turn can be programmed ex works. The ESD protection network, cable strain relief and robust general design of the Easy series make it an excellent choice for high-precision positioning and speed control. The XT version has an extended temperature range and is designed with single wires.
Datasheet
Description
maxon Easy encoders feature a robust design and high signal quality. The ENC EASY XT is a 3-channel encoder with line driver in acc. with RS422. A resolution of up to 1024 counts per turn can be programmed ex works. The ESD protection network, cable strain relief and robust general design of the Easy series make it an excellent choice for high-precision positioning and speed control. The XT version has an extended temperature range and is designed with single wires.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encoder ENC 16 EASY XT, 1024 cpt - 530965 - maxon
Taunton, MA, USA
Encoder ENC 16 EASY XT, 1024 cpt
530965
Encoder ENC 16 EASY XT, 1024 cpt 530965
maxon Easy encoders feature a robust design and high signal quality. The ENC EASY XT is a 3-channel encoder with line driver in acc. with RS422. A resolution of up to 1024 counts per turn can be programmed ex works. The ESD protection network, cable strain relief and robust general design of the Easy series make it an excellent choice for high-precision positioning and speed control. The XT version has an extended temperature range and is designed with single wires.

maxon Easy encoders feature a robust design and high signal quality. The ENC EASY XT is a 3-channel encoder with line driver in acc. with RS422. A resolution of up to 1024 counts per turn can be programmed ex works. The ESD protection network, cable strain relief and robust general design of the Easy series make it an excellent choice for high-precision positioning and speed control. The XT version has an extended temperature range and is designed with single wires.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Rotary Encoders
Product Number 530965
Product Name Encoder ENC 16 EASY XT, 1024 cpt
Encoder Technology Mechanical
Encoder Type Incremental
Output Signal Current
Unlock Full Specs
to access all available technical data

Similar Products

Encoder/Resolver - 49546471 - Radwell International
Specs
Encoder Type Incremental
View Details
M-Sense16 Magnetic Encoder - M Sense16a - Portescap
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Count Rate 4000 kHz
View Details
Modular Incremental Encoder - 9710 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental; Modular Kit
Features Hollow Shaft
View Details
Encoders - DP11SV2020A20S-ND - DigiKey
Specs
Encoder Type Incremental
Counts / Revolution 20 (counts/revolution)
Operating Temperature 14 to 113 F (-10 to 45 C)
View Details
2 suppliers