maxon ENX encoders feature a robust design and high signal quality. The ENX EASY XT is a 3-channel encoder with line driver in acc. with RS422. A resolution of up to 1024 counts per turn can be programmed ex works. The ESD protection network, cable strain relief and general robust design of the ENX series make it an excellent choice for high-precision positioning and speed control. The XT version has an extended temperature range and is designed with single wires.
Counts per turn, cable length and cable alignment can be configured online.
| maxon | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | ENX16EASYXT01 |
| Product Name | Encoder ENX 16 EASY XT, 1 - 1024 counts per turn |
| Encoder Technology | Mechanical |
| Encoder Type | Incremental |
| Output Signal | Current |