Montalvo Corporation Load Cell Amplifiers M-3224

Description
Montalvo's M-3224 is used to monitor and indicate the exact tension in a moving web by amplifying load cell signals. Features: 24 Volt Operation Works with semiconductor type load cells PLC, PC and Servo Ready The output can be used to drive a digital or analog tension meter and can also be interfaced to a PLC, a PC, or a DC, AC or servo drive. The M-3224 module works with semiconductor strain gauge load cells. It monitors and indicates total web tension and is suitable for use in most applications involving slitters, coaters, rewinders, embossers and printing and label presses. The M-3224 utilizes 24VDC power provided by most PLC and machine control circuitry
Description
Montalvo's M-3224 is used to monitor and indicate the exact tension in a moving web by amplifying load cell signals. Features: 24 Volt Operation Works with semiconductor type load cells PLC, PC and Servo Ready The output can be used to drive a digital or analog tension meter and can also be interfaced to a PLC, a PC, or a DC, AC or servo drive. The M-3224 module works with semiconductor strain gauge load cells. It monitors and indicates total web tension and is suitable for use in most applications involving slitters, coaters, rewinders, embossers and printing and label presses. The M-3224 utilizes 24VDC power provided by most PLC and machine control circuitry

Suppliers

Company
Product
Description
Supplier Links
Load Cell Amplifiers - M-3224 - Montalvo Corporation
Gorham, ME, USA
Load Cell Amplifiers
M-3224
Load Cell Amplifiers M-3224
Montalvo's M-3224 is used to monitor and indicate the exact tension in a moving web by amplifying load cell signals. Features: 24 Volt Operation Works with semiconductor type load cells PLC, PC and Servo Ready The output can be used to drive a digital or analog tension meter and can also be interfaced to a PLC, a PC, or a DC, AC or servo drive. The M-3224 module works with semiconductor strain gauge load cells. It monitors and indicates total web tension and is suitable for use in most applications involving slitters, coaters, rewinders, embossers and printing and label presses. The M-3224 utilizes 24VDC power provided by most PLC and machine control circuitry

Montalvo's M-3224 is used to monitor and indicate the exact tension in a moving web by amplifying load cell signals.

Features:

  • 24 Volt Operation
  • Works with semiconductor type load cells
  • PLC, PC and Servo Ready

The output can be used to drive a digital or analog tension meter and can also be interfaced to a PLC, a PC, or a DC, AC or servo drive. The M-3224 module works with semiconductor strain gauge load cells.

It monitors and indicates total web tension and is suitable for use in most applications involving slitters, coaters, rewinders, embossers and printing and label presses. The M-3224 utilizes 24VDC power provided by most PLC and machine control circuitry

Technical Specifications

  Montalvo Corporation
Product Category Signal Amplifiers
Product Number M-3224
Product Name Load Cell Amplifiers
Form Factor DIN Rail
User Interface None
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier 0.5 - 100Hz - -2663-B-- - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Form Factor Standalone
Sensor Inputs Charge Input; Piezo electric (charge)
View Details
SCM5B40/41 Analog Voltage Input Modules, Wide Bandwidth - SCM5B40/41-xx - Dataforth Corporation
Specs
Form Factor Rack Mount; DIN Rail
Application General Lab & Industrial
Agency Approval CSA, FM, CE
View Details
S7DC dc powered strain gauge transducer amplifier. - S7DC - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Stand Alone/Benchtop Load Cell Amplifier/Signal Conditioner Module - TMO-2 - Transducer Techniques, LLC
Specs
Form Factor Panel / Chassis Mount
User Interface None
Application General Lab & Industrial
View Details